EN
  • EN
  • DE

NJM2370U1-08-TE1

Part No NJM2370U1-08-TE1
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184943-NJM2370U1-08-TE1
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2370U1-08-TE1 CAD Model

Description

The NJM2370U1-08-TE1 is a low-dropout (LDO) voltage regulator manufactured by New Japan Radio (NJR). This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, with a minimal voltage difference between the input and output. It is commonly used in various electronic devices to ensure consistent and reliable power supply to sensitive components.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable devices to regulate power to critical components.
  • Battery-Powered Systems: Employed in battery-powered systems to maintain a stable voltage level as the battery discharges.
  • Microcontroller Power Supply: Integrated into microcontroller circuits to provide a clean and stable power source.
  • Industrial Equipment: Utilized in industrial control systems to ensure reliable power to sensitive electronics.
  • Automotive Electronics: Found in automotive applications to regulate voltage for various electronic modules.

Features:

  • Low Dropout Voltage: Provides a regulated output voltage even with a small difference between input and output voltages.
  • High Output Accuracy: Offers a precise and stable output voltage, ensuring reliable performance.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and damage to the regulator.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable power source for sensitive electronic components.
  • Efficient Power Conversion: Minimizes power loss with its low dropout voltage and low quiescent current.
  • Enhanced System Reliability: Protects against overcurrent and thermal conditions, increasing system robustness.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable devices.
  • Compact Design: Available in a small package for easy integration into space-constrained applications.

Additional Details:

The NJM2370U1-08-TE1 typically features an output voltage of 0.8V and is characterized by its dropout voltage, output accuracy, and quiescent current. It is commonly used in applications where a stable and efficient power supply is critical. The device's protective features enhance its reliability in various operating conditions. Detailed technical specifications, including voltage regulation characteristics and protection thresholds, are available in the product datasheet.

You May Also Be Interested in

Diodes Incorporated
3.3V Hot Insertion 8-Bit 2-Port Nano Switch
Lowest to $1.1573
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Chilisin
Need more? Email Us
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Lowest to $1.8209
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
EPCOS (TDK)
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3269
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess