EN
  • EN
  • DE

74HC244PW-Q100,118

Part No 74HC244PW-Q100,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer Nexperia USA Inc.
Series 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74HC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1727-1006-2, 74HC244PW-Q100,118-ND, 568-10087-1, 568-10087-2, 568-10087-6-ND, 568-10087-2-ND, 1727-1006-1, 568-10087-1-ND, 74HC244PWQ100118, 935298914118, 1727-1006-6, 568-10087-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908216-74HC244PW-Q100,118
Ultra Librarian 3D Model Ultra Librarian 74HC244PW-Q100,118 CAD Model

Description

The Nexperia USA Inc. 74HC244PW-Q100,118 is a high-quality integrated circuit that is perfect for various applications.

  • Operating Temperature: -40 degrees Celsius to 125 degrees Celsius
  • Series: 74HC
  • Package: 20-TSSOP
  • Package Type: reel-tr
  • Package Quantity: 2500 pieces
  • Element: non-inverting buffer
  • Elements: 2
  • Bits per Element: 4
  • Output: 3-state

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.4366
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3079 $50.8035
400+ $0.2526 $101.0400
615+ $0.2447 $150.4905
845+ $0.2368 $200.0960
1,095+ $0.2289 $250.6455
1,465+ $0.2053 $300.7645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess