EN
  • EN
  • DE

PI3B3245QEX-2017

Part No PI3B3245QEX-2017
Manufacturer Diodes Incorporated
Catalog Custom Parts (N - R)
Description 3.3V Hot Insertion 8-Bit 2-Port Nano Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158712-PI3B3245QEX-2017
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B3245QEX-2017 CAD Model

Description

Introducing the PI3B3245QEX-2017 from Diodes Incorporated

Diodes Incorporated is renowned for its innovative and reliable products, and the PI3B3245QEX-2017 is no exception. This high-performance device is designed to meet the rigorous demands of modern electronic applications, offering a seamless and efficient solution for a variety of circuit designs.

Key Features

  • High-Speed Data Switching: The PI3B3245QEX-2017 is built for speed, enabling quick and reliable data transfer, which is essential for high-speed signal processing applications.
  • Low Power Consumption: Energy efficiency is at the core of this product, ensuring minimal power wastage and optimal performance, even in power-sensitive systems.
  • Wide Operating Temperature Range: With an operating temperature range that accommodates extreme conditions, this device is versatile and suitable for various environments.
  • Robust Packaging: Enclosed in a durable package, the PI3B3245QEX-2017 is designed to withstand physical stress, ensuring longevity and reliability.

Applications

The PI3B3245QEX-2017 is a versatile component that can be integrated into multiple applications, including:

  • Communication Systems
  • Networking Equipment
  • Signal Routing
  • Computer Peripherals
  • Server Infrastructure

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI3B3245QEX-2017 has undergone rigorous testing to ensure it meets the industry standards for quality and reliability. Customers can trust this product to perform consistently over its lifespan, making it a reliable choice for critical applications.

Technical Specifications

The technical specifications of the PI3B3245QEX-2017 include:

  • Bus Interface Type: CMOS
  • Propagation Delay: Low
  • Voltage Range: Specified over a broad range to accommodate various uses
  • Compatibility: Interoperable with a wide array of existing systems and components

With the PI3B3245QEX-2017, Diodes Incorporated continues to push the boundaries of electronic component design, providing engineers and designers with a robust, efficient, and high-performing solution for their circuit needs.

You May Also Be Interested in

QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NANYA
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1573 $57.8650
125+ $0.9496 $118.7000
190+ $0.9200 $174.8000
260+ $0.8903 $231.4780
340+ $0.8606 $292.6040
450+ $0.7715 $347.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess