EN
  • EN
  • DE

PI4ULS3V502XVEX

Part No PI4ULS3V502XVEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Diodes Incorporated
Series ULS
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.85 V ~ 2.7 V
Voltage - VCCB 1.35 V ~ 3.6 V
Output Type Non-Inverted
Data Rate 200Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting SMD (SMT)
Package / Case 8-UFDFN
Supplier Device Package 8-UDFN (1.6x1.2)
Base Product Number PI4ULS3V502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI4ULS3V502XVEXCT,PI4ULS3V502XVEXDKR,PI4ULS3V502XVEXTR
Standard Package 3,000
Win Source Part Number 1159576-PI4ULS3V502XVEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V502XVEX CAD Model

Description

Product Overview: PI4ULS3V502XVEX from Diodes Incorporated

The PI4ULS3V502XVEX is a state-of-the-art level shifter device designed by Diodes Incorporated to facilitate communication between devices operating at different voltage levels. This integrated circuit (IC) is specifically engineered to address the needs of multi-voltage systems where signal integrity and seamless data transfer are critical. As modern electronics continue to evolve, the ability to connect components with differing logic levels becomes increasingly important, and the PI4ULS3V502XVEX is a solution that ensures reliable operation in such environments.

At its core, the PI4ULS3V502XVEX provides bidirectional voltage level translation without the need for a direction control signal, simplifying its application in complex systems. It features eight channels, making it versatile for various applications, including interfacing between microcontrollers, analog-to-digital converters, sensors, and other peripherals that may not share the same voltage levels.

One of the key advantages of this level shifter is its support for a wide range of voltage levels, from 1.65V to 5.5V on the VCCA side and 1.2V to 5.5V on the VCCB side. This flexibility allows for seamless integration in systems that utilize low-voltage battery-powered devices as well as those with higher voltage requirements.

The PI4ULS3V502XVEX is designed with performance in mind, offering high-speed signal propagation with minimal propagation delay, which is essential for maintaining high-speed communication between devices. Additionally, its ESD protection ensures robustness and longevity, safeguarding the IC from electrostatic discharges that can occur during handling or operation.

For ease of use, the PI4ULS3V502XVEX comes in a compact TSSOP-20 package, making it suitable for space-constrained applications. Its small footprint does not compromise its functionality or performance, making it an ideal choice for portable electronics, consumer devices, and industrial applications where space is at a premium.

In summary, the PI4ULS3V502XVEX from Diodes Incorporated is a highly versatile level shifter that offers reliable performance and compatibility across a broad range of voltage levels. Its bidirectional capability, high-speed operation, and robust protection features make it an indispensable component for modern electronic systems requiring voltage level translation.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8209 $63.7315
80+ $1.4941 $119.5280
120+ $1.4474 $173.6880
165+ $1.4007 $231.1155
215+ $1.3540 $291.1100
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,522 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess