EN
  • EN
  • DE

NJM13404RB1-TE1

Part No NJM13404RB1-TE1
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1705+
Reference case TVSP8
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 715610-NJM13404RB1-TE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM13404RB1-TE1 CAD Model

Description

The NJM13404 is a single-supply dual operational amplifier manufactured by New Japan Radio (NJR). This op-amp is designed for audio and general-purpose applications, offering stable performance over a wide range of operating voltages.

Applications

  • Audio amplifiers and preamplifiers: Used in circuits requiring amplification of audio signals.
  • Active filters: Employed in filter circuits to shape the frequency response of audio or control signals.
  • Voltage followers: Provides a high-impedance input and low-impedance output for buffering signals.
  • General-purpose amplification: Suitable for various signal conditioning and amplification tasks in electronic circuits.

Features

  • Single-supply operation: Operates from a single positive power supply, simplifying circuit design.
  • Low noise: Minimizes unwanted noise in sensitive audio applications.
  • Wide bandwidth: Offers sufficient bandwidth for audio frequency applications.
  • High slew rate: Provides quick response to changes in input signals.
  • Internal phase compensation: Ensures stability in various circuit configurations.

Benefits

  • Simplified circuit design: Single-supply operation reduces the number of required power rails.
  • Improved audio quality: Low noise and wide bandwidth contribute to clear and accurate audio amplification.
  • Versatile application: Suitable for a wide range of audio and general-purpose tasks.
  • Stable performance: Internal phase compensation ensures reliable operation in various circuit conditions.

Technical Specifications

While specific technical specifications require a datasheet, typical parameters include:

  • Supply Voltage Range: Typically +3V to +36V
  • Input Bias Current: (Datasheet required for specific value)
  • Input Offset Voltage: (Datasheet required for specific value)
  • Gain Bandwidth Product: (Datasheet required for specific value)
  • Slew Rate: (Datasheet required for specific value)
  • Operating Temperature Range: (Datasheet required for specific value)

It is crucial to consult the official NJR datasheet for the NJM13404RB1-TE1 for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9960 $59.7600
145+ $0.8173 $118.5085
220+ $0.7918 $174.1960
305+ $0.7662 $233.6910
390+ $0.7406 $288.8340
525+ $0.6640 $348.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess