Products specifications Report Issue?

Impedance - Primary (Ohms) 600
Impedance - Secondary (Ohms) 600
DC Resistance (DCR) - Primary 1.1kOhm
DC Resistance (DCR) - Secondary 13.5kOhm
Transformer Type General Purpose
Frequency Response ±1dB
Mounting Type Through Hole
Size / Dimension 0.882" L x 0.709" W (22.40mm x 18.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Termination Style PC Pin
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1546378-NTM1
Ultra Librarian 3D Model Ultra Librarian NTM1 CAD Model

You May Also Be Interested in

Pulse
AUDIO XFMR
Need more? Email Us
ECAD model for T6042
Pulse
AUDIO XFMR SMD
Need more? Email Us
ECAD model for H4009FNLT
Pulse
AUDIO XFMR
Lowest to €1.0808
ECAD model for T6003
Tamura
TRANSFORMER TELE 600 OHM 0 MADC
Lowest to €13.3206
ECAD model for T1104
Neutrik
AUDIO XFMR 200 / 200
Need more? Email Us
ECAD model for NTE1
Pulse
AUDIO XFMR SMD
Need more? Email Us
ECAD model for H4006FNLT
Pulse
AUDIO XFMR 600 / 2.4K SMD
Need more? Email Us
ECAD model for T6027NLT
Triad Magnetics
AUDIO XFMR 500 / 50 TH
Need more? Email Us
ECAD model for MET-39-T
Pulse
XFMR PLC1:1:1 28UH REIN IN
Need more? Email Us
ECAD model for BM6230HLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention