EN
  • EN
  • DE

EMC LC-XD1217APG - Battery for EMC SPS 2200W LC-XD1217APG

Part No EMC LC-XD1217APG - Battery for EMC SPS 2200W LC-XD1217APG
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS 2200W LC-XD1217APG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398233-EMC LC-XD1217APG - Battery for EMC SPS 2200W LC-XD1217APG
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC LC-XD1217APG - Battery for EMC SPS 2200W LC-XD1217APG CAD Model

Description

The EMC LC-XD1217APG is a specialized battery designed to work with the EMC Standby Power System (SPS) rated at 2200W, ensuring the continuity of power supply to critical EMC storage systems in the event of a primary power source failure. This particular battery model is engineered to meet the high standards required for reliable backup power, featuring high capacity, long life, and resilience under varying operational conditions. Its advanced design allows for efficient energy storage and rapid discharge when needed, ensuring that EMC's storage systems remain operational during outages, thereby protecting against data loss and system downtime. Easy to integrate with the existing SPS units, the LC-XD1217APG battery is an essential investment for businesses looking to enhance their data center's reliability and operational integrity, providing a robust support system for EMC's storage solutions.

You May Also Be Interested in

Dell
DELL U8735. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
DELL C291H
Need more? Email Us
Dell
Battery PS4210 PS6210 CX9PN
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
Battery SC3020 SC5020 SC7020
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess