EN
  • EN
  • DE

EMC PQ1218ST10 - Battery for EMC SPS 2200W PQ1218ST10

Part No EMC PQ1218ST10 - Battery for EMC SPS 2200W PQ1218ST10
Manufacturer EMC
Catalog Battery
Description Battery for EMC SPS 2200W PQ1218ST10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398241-EMC PQ1218ST10 - Battery for EMC SPS 2200W PQ1218ST10
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC PQ1218ST10 - Battery for EMC SPS 2200W PQ1218ST10 CAD Model

Description

The EMC PQ1218ST10 battery is specifically designed as a storage power system (SPS) battery for the EMC SPS 2200W PQ1218ST10. This battery guarantees uninterrupted power supply to critical EMC systems, ensuring operational continuity and data integrity in the event of power disruptions. It is imbued with cutting-edge technology to offer high-energy density, long service life, and reliable performance under the demands of heavy-duty operations. The EMC PQ1218ST10 battery not only enhances the resilience of the EMC systems it supports but also contributes to the overall efficiency and reliability of data center operations. Its robust construction is tailored to EMC's stringent specifications, providing a perfect fit and easy installation. With its superior power retention and safety features, this battery is an essential component for businesses that cannot afford any compromise on their data availability or system performance.

You May Also Be Interested in

Dell
Battery PS4210 PS6210 4VKD1
Need more? Email Us
Dell
DELL K4PPV. Product type: Battery, Device type: NAS/SAN/storage server, Compatible products: Dell Storage PS PS6610 PIRATES QUEEN ANN REVENGE, PS6210 PIRATES XLP, PS4210 CORSAIR. Weight: 244 g, Package weight: 244 g, Package depth: 90 mm
Need more? Email Us
Dell
Battery PS4210 PS6210 CX9PN
Need more? Email Us
Dell
new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610 FK6YW
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess