EN
  • EN
  • DE

NETAPP 46494-00 - NetApp E2700 Controller iSCSI Host Card

Part No NETAPP 46494-00 - NetApp E2700 Controller iSCSI Host Card
Manufacturer NetApp
Catalog Io Expansions
Description NetApp E2700 Controller iSCSI Host Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434279-NETAPP 46494-00 - NetApp E2700 Controller iSCSI Host Card
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 46494-00 - NetApp E2700 Controller iSCSI Host Card CAD Model

Description

The NETAPP 46494-00 is a specialized iSCSI Host Card designed for integration with the NetApp E2700 storage controller. This host card enhances the controller's connectivity and performance by enabling efficient IP-based storage networking. It is specifically engineered to facilitate high-speed data transfer rates and reliable communication between the storage system and connected networks. The iSCSI protocol leverages existing network infrastructures to reduce costs and simplify the deployment of storage area networks (SANs), making this host card an ideal solution for businesses seeking to optimize their data storage and access capabilities. By enhancing the E2700 controller with this iSCSI host card, NetApp offers a scalable, high-performance solution that supports a wide range of applications, from virtualized environments to data-intensive applications, ensuring efficiency, reliability, and versatility in handling storage tasks.

You May Also Be Interested in

HP
HP DL580G5 Memory Board
Need more? Email Us
EMC
EMC 2-port 1Gb Ethernet iSCSI IO module
Need more? Email Us
HP
Hewlett Packard Enterprise 8-port 10GbE SFP+ v2 zl Module. Fiber optic connector: SFP+. Data transfer rate: 10 Gbit/s. Compatibility: E5400 zl/E8200 zl. Dimensions (WxDxH): 261.6 x 206.5 x 44.5 mm, Weight: 950 g
Need more? Email Us
HP
HP Multi Level Cell G2
Need more? Email Us
EMC
EMC VNX Jetfire 6G SAS PCB Assembly
Need more? Email Us
EMC
EMC Dual Port 10Gb Ethernet Optical
Need more? Email Us
HP
HP PCI Three Port Riser Board
Need more? Email Us
EMC
EMC Dual Port 10gb CU Module
Need more? Email Us
EMC
EMC Assy 6GB SAS 4PORT IO moonlite
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess