EN
  • EN
  • DE

EMC 303-195-100 - EMC Dual Port 10Gb Ethernet Optical

Part No EMC 303-195-100 - EMC Dual Port 10Gb Ethernet Optical
Manufacturer EMC
Catalog Io Expansions
Description EMC Dual Port 10Gb Ethernet Optical
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1400271-EMC 303-195-100 - EMC Dual Port 10Gb Ethernet Optical
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 303-195-100 - EMC Dual Port 10Gb Ethernet Optical CAD Model

Description

The EMC 303-195-100 represents a high-performance network interface card (NIC) designed to facilitate efficient and speedy data transfer over Ethernet frameworks. This dual-port 10Gb Ethernet optical module is engineered to provide reliable, high-speed connectivity for storage and network systems, specifically tailored for EMC storage environments. The unit's optical nature indicates the use of fiber optic cables, which are key in achieving long-distance, high-bandwidth connections without the signal degradation commonly associated with copper cables. The integration of two ports allows for redundancy and increased throughput, vital for mission-critical applications requiring maximal uptime and performance. This module is an essential component for data centers looking to leverage the full potential of their EMC storage solutions, ensuring optimal data transmission rates, lower latency, and enhanced network efficiency. The item is designed for easy installation and compatibility with a wide range of EMC hardware, making it a go-to choice for expanding or upgrading existing infrastructure.

You May Also Be Interested in

NetApp
NetApp Dual Port 16Gbps HBA
Need more? Email Us
NetApp
NetApp IOXM Board for FAS6240
Need more? Email Us
Lenovo
IBM System x3690 X5 PCI-Express (3x8) Ri
Need more? Email Us
NetApp
NETAPP 4GB PCI-E Single Port FC HBA
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NetApp 4-PORT FC PCIX HBA
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
Lenovo
SAS RISER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess