EN
  • EN
  • DE

EMC 303-224-000 - EMC VNX Jetfire 6G SAS PCB Assembly

Part No EMC 303-224-000 - EMC VNX Jetfire 6G SAS PCB Assembly
Manufacturer EMC
Catalog Io Expansions
Description EMC VNX Jetfire 6G SAS PCB Assembly
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1400269-EMC 303-224-000 - EMC VNX Jetfire 6G SAS PCB Assembly
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 303-224-000 - EMC VNX Jetfire 6G SAS PCB Assembly CAD Model

Description

The EMC 303-224-000 VNX Jetfire 6G SAS PCB Assembly is a key component within the EMC VNX storage solution portfolio, designed to facilitate high-speed SAS connectivity. This Printed Circuit Board (PCB) assembly incorporates 6Gbps SAS technology, ensuring swift data transfer rates that are essential for high-performance computing environments. By enabling efficient data communication between storage drives and the system, this PCB assembly plays a crucial role in optimizing storage system performance and reliability. Its compatibility with the EMC VNX series underscores the modular and scalable design of EMC's storage solutions, allowing for easy upgrades and expansions to meet growing data storage requirements. The VNX Jetfire 6G SAS PCB Assembly represents EMC's dedication to integrating advanced technology to support the critical data management needs of businesses.

You May Also Be Interested in

Lenovo
1GB CARD
Need more? Email Us
Lenovo
IBM 81Y4521
Need more? Email Us
NetApp
NetApp LAN PCI-E Dual-Port 1G Copper
Need more? Email Us
Lenovo
IBM System x3690 X5 PCI-Express (3x8) Ri
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric Adapter
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess