Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1278076-UPG2408TB-E4
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2408TB-E4 CAD Model

Description

The UPG2408TB-E4 is a silicon RF switch manufactured by NEC (now Renesas Electronics). It's designed for use in wireless communication systems, such as WLAN (Wireless Local Area Network) and Bluetooth devices. The switch offers low insertion loss, high isolation, and fast switching speed, making it suitable for applications requiring high performance and reliability.

Applications:

  • WLAN (Wireless Local Area Network) Devices
  • Bluetooth Devices
  • Wireless Routers
  • Mobile Phones
  • GPS Devices

Features:

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: Low insertion loss for efficient signal transmission
  • Isolation: High isolation to minimize signal leakage
  • Switching Speed: Fast switching speed for quick signal routing
  • Control Voltage: Low control voltage
  • Operating Temperature Range: -40°C to +85°C
  • Package: 6-pin Thin Flat Package (TFP)
  • SPDT Configuration: Single-Pole Double-Throw switch

Benefits:

  • Improved Wireless Performance: Low insertion loss and high isolation enhance signal quality.
  • Fast Switching: Enables quick switching between different wireless channels.
  • Compact Size: Small package allows for space-saving designs.
  • Low Power Consumption: Low control voltage minimizes power consumption.

Additional Details:

The UPG2408TB-E4 is a SPDT (Single-Pole Double-Throw) RF switch that provides excellent performance in a small package. The low insertion loss ensures efficient signal transmission, while the high isolation minimizes signal leakage between different ports. The fast switching speed allows for quick switching between different wireless channels. The device is controlled by a low voltage signal, which minimizes power consumption. The 6-pin Thin Flat Package (TFP) allows for easy integration into surface mount assembly processes. The UPG2408TB-E4 is commonly used in WLAN and Bluetooth devices to switch between different antenna paths or frequency bands. It is also used in wireless routers and other wireless communication systems where high performance and reliability are required.

You May Also Be Interested in

Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0710 $67.5620
52+ $2.5199 $131.0348
80+ $2.4410 $195.2800
110+ $2.3634 $259.9740
142+ $2.2845 $324.3990
190+ $2.0478 $389.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,420 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention