Products specifications Report Issue?

Category Relays>Contactors (Electromechanical)
Mfr TE Connectivity Aerospace, Defense and Marine
Series K, Hartman
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 28VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 200 A
Switching Voltage 28VDC - Nom
Features Sealed - Fully
Termination Style Wire Leads
Temperature Range - Operating -55°C ~ 85°C
Must Operate Voltage 18 VDC
Must Release Voltage 9 VDC
Operate Time 15 ms
Release Time 15 ms
Coil Current 300 mA
Base Product Number K200A
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0065
Other Names 5-1616970-9,A121840
Standard Package 1
Win Source Part Number 1025725-K200A1C
Ultra Librarian 3D Model Ultra Librarian K200A1C CAD Model

Description

The K200A1C is a relay contactor from TE Connectivity Aerospace, Defense and Marine that is designed for use in various applications.

  • Contact Rating: high contact rating of 200 A
  • Quality: This contactor is a reliable option for those looking for a high-quality contactor.
  • Value: This contactor is a reliable option for those looking for a high-quality product.

You May Also Be Interested in

HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil DIP,12.7x29mm
Lowest to $2.4037
ECAD model for HF115F-I/005-1HS3A
Omron
RELAY GEN PURPOSE SPST 12A 5V / General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Need more? Email Us
ECAD model for G5RL-1A-LN DC5
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil Through Hole,7x20.5mm
Lowest to $0.7614
ECAD model for HF46F/12-HS1T
FCL Components
General Purpose Relays RELAY, POWER
Need more? Email Us
ECAD model for NY-12W-K-IE
HongFa
12V 40A 1 Set Normally Open: 1A (SPST NO) Through Hole,27.1x32.3mm Power Relays RoHS
Lowest to $1.0432
ECAD model for HF105F-1/012D-1HS
TE Connectivity
1415898-1 TE Connectivity / Schrack General Purpose Relays RTS3T024 datasheet, inventory, & pricing.
Lowest to $11.2273
ECAD model for 1415898-1
Omron
Through Hole Power Relays RoHS
Lowest to $2.4671
ECAD model for G2RL-2A4-24VDC
Panasonic
RELAY GEN PURPOSE DPST 8A 5V / General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole
Lowest to $14.9879
ECAD model for ST1-DC5V
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil Through Hole,15.2x19mm
Lowest to $0.8198
ECAD model for HF3FF/024-1HST

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,050.9640 $1,050.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention