EN
  • EN
  • DE

MAX692AEPA

Part No MAX692AEPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073958-MAX692AEPA
Ultra Librarian 3D Model Ultra Librarian MAX692AEPA CAD Model

Description

Product Overview: MAX692AEPA - Maxim Integrated

The MAX692AEPA is a highly reliable, precision microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated to enhance the safety and robustness of your electronic systems. This compact and efficient component is engineered to monitor the power supplies in µP and digital systems, providing a significant layer of protection against lower-than-acceptable voltage levels that could otherwise lead to system failures and data loss.

Key Features

  • Voltage Monitoring: The MAX692AEPA keeps a vigilant eye on the system's power supply, ensuring that the voltage remains within the acceptable range for the µP and other critical components.
  • Power-On Reset: It generates a reset signal for the µP during power-up, power-down, and brown-out conditions. The reset signal remains asserted until the supply voltage reaches a stable condition, ensuring the µP starts in a known state.
  • Manual Reset: A manual reset feature allows for an external trigger to initiate a system reset, providing additional control and diagnostic capabilities.
  • Watchdog Timer: An onboard watchdog timer helps to ensure that if the µP becomes unresponsive or enters an erroneous state, the system can be reset to regain normal functionality.
  • Battery Backup Switching: The device can automatically switch to a backup battery upon the failure or absence of the main power supply, ensuring uninterrupted operation of critical components.
  • Low Power Consumption: Designed for energy efficiency, the MAX692AEPA helps to minimize power usage, which is critical for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: It is designed to operate reliably over a broad temperature range, making it suitable for demanding environments and applications.

Applications

The MAX692AEPA is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

This supervisory circuit is housed in an 8-pin DIP (Dual In-line Package) and is available in a commercial temperature range, making it a practical choice for a wide array of design specifications. With its robust feature set, the MAX692AEPA is an essential component for any design requiring reliable voltage monitoring and system reset functionality.

For detailed specifications, application notes, and further information, you can access the Maxim Integrated official website or contact their support team. The MAX692AEPA is not only a testament to Maxim Integrated's commitment to quality but also an indispensable tool for maintaining the integrity of your electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess