EN
  • EN
  • DE

UPG140G-E1

Part No UPG140G-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395936-UPG140G-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG140G-E1 CAD Model

Description

The UPG140G-E1, manufactured by NEC, is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for high-frequency applications. These switches are commonly found in communication systems and test equipment, enabling the routing of signals between two different paths.

Applications

  • Wireless Communications: Utilized in cellular base stations, mobile devices, and wireless LAN equipment for band switching and signal routing.
  • Test and Measurement: Employed in signal generators, spectrum analyzers, and network analyzers for signal path selection and calibration.
  • Satellite Communications: Found in satellite transceivers for switching between different transmission and reception paths.
  • Microwave Radio: Used in microwave radio systems for signal routing and switching.
  • Radar Systems: Integrated into radar transceivers for switching between transmit and receive modes.

Features

  • SPDT Configuration: Provides the ability to switch a signal between two distinct output ports.
  • GaAs MMIC Technology: Offers high-speed switching, low insertion loss, and high isolation.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state.
  • High Isolation: Prevents signal leakage when the switch is in the OFF state.
  • Fast Switching Speed: Enables rapid signal routing and switching.
  • Compact Package: Facilitates integration into small form factor devices and systems.

Benefits

  • Improved System Performance: The combination of low insertion loss and high isolation contributes to enhanced signal integrity and overall system performance.
  • Increased Design Flexibility: The SPDT configuration allows for versatile signal routing options.
  • Reduced Power Consumption: GaAs MMIC technology enables low power consumption compared to other switch technologies.
  • Simplified System Design: The compact size and ease of integration simplify system design and minimize board space requirements.
  • Enhanced Reliability: GaAs MMIC technology ensures high reliability and long operating life.

The UPG140G-E1 is typically supplied in a surface-mount package. Consult the datasheet for detailed specifications and application guidelines, as the specific electrical characteristics (insertion loss, isolation, switching speed) depend on operating frequency and bias conditions. Its characteristics make it appropriate for high-frequency switching needs.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $84.4190
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess