EN
  • EN
  • DE

UPG106B

Part No UPG106B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395925-UPG106B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPG106B CAD Model

Description

The UPG106B, manufactured by NEC, is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for high-frequency applications. This type of switch allows a signal to be routed between two different paths, making it a versatile component in various communication and test systems.

Applications

  • Wireless Communication Systems: Used in cellular base stations, wireless LAN devices, and satellite communication equipment for switching between different frequency bands or signal paths.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for signal routing and calibration.
  • Radar Systems: Utilized in radar transceivers for switching between transmit and receive modes.
  • Microwave Radios: Integrated into microwave radios for signal switching and routing.
  • Automotive Radar: Found in automotive radar systems for controlling signal paths.

Features

  • SPDT Configuration: Provides the ability to switch a signal between two different outputs.
  • GaAs MMIC Technology: Offers high-speed switching, low insertion loss, and high isolation.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state.
  • High Isolation: Prevents signal leakage when the switch is in the OFF state.
  • Fast Switching Speed: Enables rapid signal routing and switching.
  • Small Package Size: Facilitates integration into compact devices and systems.

Benefits

  • Improved System Performance: The low insertion loss and high isolation contribute to improved signal integrity and overall system performance.
  • Increased Design Flexibility: The SPDT configuration provides flexible signal routing options.
  • Reduced Power Consumption: GaAs MMIC technology enables low power consumption compared to other switch technologies.
  • Simplified System Design: The compact size and ease of integration simplify system design.
  • Enhanced Reliability: GaAs MMIC technology offers high reliability and long operating life.

The UPG106B is typically supplied in a small surface-mount package. The specific electrical characteristics, such as insertion loss, isolation, and switching speed, are dependent on the operating frequency and bias conditions. Refer to the datasheet for detailed specifications and application guidelines. Its performance characteristics make it a suitable choice for demanding high-frequency switching applications.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $89.8648
NEC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess