The uPD8085AHD-2, manufactured by NEC, is an 8-bit microprocessor. It is a enhanced version of the Intel 8085 microprocessor, a widely used processor in the late 1970s and early 1980s. It is a general-purpose microprocessor designed for a variety of control and data processing applications.
Applications
- Industrial control systems
- Embedded systems
- Instrumentation
- Robotics
- Early personal computers and terminals
Features
- 8-bit data bus
- 16-bit address bus
- 64KB addressable memory
- Multiple interrupt inputs
- Serial I/O port
- Single 5V power supply
Benefits
- Cost-effective solution for control applications
- Easy to interface with peripheral devices
- Widely supported by development tools and software
- Reliable and robust performance
- Small package size
Additional Details
The uPD8085AHD-2 operates at a clock frequency of up to 5 MHz. It includes a set of general-purpose registers, an accumulator, and a stack pointer. The instruction set includes a variety of arithmetic, logical, and data transfer instructions. The device supports multiple interrupt inputs, allowing for real-time response to external events. The serial I/O port allows for communication with serial devices. The uPD8085AHD-2 is typically available in a 40-pin DIP package. It requires a single 5V power supply for operation. The microprocessor's architecture and instruction set are well-documented, making it relatively easy to program and debug. The uPD8085AHD-2 remains a viable option for legacy systems and for applications where a simple and reliable microprocessor is required. The integrated serial port enables communication with peripherals without requiring external UARTs.