EN
  • EN
  • DE

UPD78P328CW

Part No UPD78P328CW
Manufacturer NEC
Catalog OEM Parts (T - Z)
Description 16-BIT Otprom 16 Mhz Microcontroller PDIP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 16 MHz
RoHS Non-Compliant
Win Source Part Number 1032872-UPD78P328CW
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78P328CW CAD Model

Description

The UPD78P328CW is an 8-bit single-chip microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the 78K/0 series of microcontrollers and is designed for various embedded control applications. This microcontroller integrates a wide range of peripherals and features to provide a versatile and cost-effective solution.

Applications

  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Motor control
  • Security systems

Features

  • 8-bit 78K/0 CPU core
  • 8KB of on-chip flash memory
  • 256 bytes of RAM
  • 29 I/O pins
  • 8-bit timer/counter
  • Serial interface (UART)
  • A/D converter (8-bit, 8 channels)
  • Watchdog timer
  • Low-voltage detection circuit

Benefits

  • Cost-effective solution for embedded control applications
  • Integrated flash memory for program storage
  • Versatile I/O capabilities for interfacing with various peripherals
  • Built-in timer/counter for timing and control applications
  • Serial communication interface for data exchange
  • A/D converter for analog signal acquisition
  • Watchdog timer for preventing runaway code
  • Low-voltage detection for reliable operation

Additional Details

The UPD78P328CW microcontroller operates at a clock frequency of up to 16 MHz. It supports a wide range of instructions and addressing modes. The on-chip flash memory allows for easy program updates and modifications. The 29 I/O pins can be configured as input or output ports, allowing the microcontroller to interface with a variety of external devices, such as sensors, actuators, and displays. The UART serial interface enables communication with other devices using serial protocols, such as RS-232 or RS-485. The 8-bit A/D converter allows the microcontroller to measure analog signals, such as temperature, pressure, or voltage. The watchdog timer resets the microcontroller if the program execution becomes stalled, preventing system failures. The low-voltage detection circuit monitors the supply voltage and resets the microcontroller if the voltage drops below a certain threshold. This microcontroller is commonly used in a variety of applications, including consumer electronics, home appliances, and industrial control systems. It is a reliable and cost-effective solution for embedded control tasks.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess