EN
  • EN
  • DE

UPD78F4218GF

Part No UPD78F4218GF
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405996-UPD78F4218GF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F4218GF CAD Model

Description

The UPD78F4218GF is a microcontroller from NEC's 78K0/Lx3 series, designed for a broad range of embedded applications. This microcontroller offers a balance of performance and low power consumption, making it suitable for battery-powered devices and energy-conscious applications.

Applications:

  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Automotive subsystems
  • Medical devices

Features:

  • 78K0/Lx3 CPU core
  • On-chip flash memory for program storage
  • On-chip RAM for data storage
  • Multiple timers and counters
  • Serial communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converter (ADC)
  • Digital-to-analog converter (DAC)
  • PWM outputs
  • Interrupt controller
  • Low-power modes for energy saving
  • Operating voltage range: Typically 2.7V to 5.5V
  • I/O ports: General purpose Input/Output ports for interfacing with external devices

Benefits:

  • Reduced system cost due to integrated peripherals
  • Improved system performance with a high-performance CPU core
  • Lower power consumption, extending battery life in portable applications
  • Simplified software development with a comprehensive set of development tools
  • Increased system reliability with built-in error correction and protection features
  • Enhanced design flexibility through a wide range of package options

Additional Details:

The UPD78F4218GF microcontroller features a flexible architecture that enables designers to tailor the device to their specific application requirements. The on-chip flash memory allows for easy program updates and modifications, while the on-chip RAM provides ample space for data storage. The multiple timers and counters can be used for a variety of functions, such as event timing, pulse width modulation, and frequency measurement. The serial communication interfaces enable the microcontroller to communicate with other devices, such as sensors, actuators, and displays. The analog-to-digital converter (ADC) allows the microcontroller to measure analog signals, such as temperature, pressure, and voltage. The digital-to-analog converter (DAC) allows the microcontroller to generate analog signals, such as audio and video. The PWM outputs can be used to control the speed of motors or the brightness of LEDs. The interrupt controller allows the microcontroller to respond quickly to external events.

The low-power modes enable the microcontroller to conserve energy when it is not actively processing data. The operating voltage range of 2.7V to 5.5V allows the microcontroller to be used in a wide range of applications. The I/O ports provide a flexible interface to external devices.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess