EN
  • EN
  • DE

UPD78F0363GB(R)-UEU

Part No UPD78F0363GB(R)-UEU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395032-UPD78F0363GB(R)-UEU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0363GB(R)-UEU CAD Model

Description

The UPD78F0363GB(R)-UEU is a microcontroller unit (MCU) belonging to the 78K0/Lx3 series manufactured by NEC (now Renesas Electronics). This MCU is designed for embedded systems that require a balance of processing power, low power consumption, and integrated peripherals. It is a single-chip solution designed to control and manage various electronic devices and systems.

Applications

  • Consumer Electronics: Remote controls, handheld gaming devices, and portable audio players.
  • Industrial Automation: Sensor interfaces, motor controllers, and data acquisition systems.
  • Automotive Systems: Subsystems like lighting control, sensor monitoring, and simple communication interfaces.
  • Medical Devices: Portable health monitoring devices, diagnostic equipment, and therapeutic devices.
  • Security Systems: Alarm systems, access control panels, and security sensors.

Features

  • 78K0 CPU Core: An 8-bit CPU core optimized for low power consumption and efficient code execution.
  • Integrated Memory: Flash memory for storing program code and RAM for storing data. Specific memory sizes vary depending on the exact variant.
  • Timers and Counters: Multiple timers and counters for PWM generation, time measurement, and event counting.
  • Serial Communication: UART, CSI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • General Purpose I/O Ports: Multiple I/O ports for interfacing with external components.
  • Low-Power Modes: Power-saving modes to minimize current consumption in battery-powered applications.
  • Interrupt Controller: A flexible interrupt controller to manage interrupt requests from various sources.

Benefits

  • Low Power Consumption: Extends battery life for portable devices and reduces overall power usage.
  • Integrated Peripherals: Reduces the need for external components, saving board space and costs.
  • Versatile Communication: Enables easy interfacing with other devices and communication networks.
  • Reliable Performance: Delivers robust operation even in demanding environments.
  • Cost-Effective Solution: Offers a good balance of performance and cost for a wide range of applications.

Additional Details

The UPD78F0363GB(R)-UEU operates at low voltage levels (e.g., 3V or 5V) for enhanced power efficiency. It incorporates features like a watchdog timer for ensuring reliable system operation. Typically, the microcontroller comes in a small surface-mount package, enabling its use in compact designs. Software development involves using dedicated IDEs and in-circuit emulators for debugging and programming.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess