EN
  • EN
  • DE

MLX75412VTF-MAA-000-TR

Part No MLX75412VTF-MAA-000-TR
Manufacturer Melexis Technologies NV
Catalog OEM Parts (M - N)
Description IC Hdr Image Sensor Rgbg 55GBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 983295-MLX75412VTF-MAA-000-TR
Categories OEM Parts(M-N)
Manufacturer Melexis Technologies NV
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLX75412VTF-MAA-000-TR CAD Model

Description

The MLX75412 is a CMOS integrated circuit designed for automotive ambient light sensing applications. It integrates a photodiode, signal processing circuitry, and a digital interface to provide a highly accurate and reliable light intensity measurement. This sensor is commonly used in applications where precise light level detection is crucial for system performance and user experience.

Applications

  • Automotive ambient light sensing
  • Automatic headlight control
  • Dashboard brightness adjustment
  • Infotainment system dimming
  • Rearview mirror dimming

Features

  • Integrated photodiode and signal processing
  • Digital output (typically PWM or I2C)
  • High sensitivity and dynamic range
  • Low power consumption
  • Temperature compensation
  • Small package size for easy integration

Benefits

  • Improved safety through automatic headlight control
  • Enhanced user experience with automatic brightness adjustments
  • Reduced driver distraction
  • Energy savings through optimized lighting control
  • Reliable performance in various lighting conditions

Additional Details

The MLX75412 utilizes advanced CMOS technology to achieve high sensitivity and low power consumption. The integrated photodiode is designed to be sensitive to the visible light spectrum. The sensor's digital output allows for easy interfacing with microcontrollers and other digital systems. Its temperature compensation circuitry ensures accurate light level measurements over a wide range of operating temperatures. The small package size facilitates integration into compact automotive modules. The specific variant, MLX75412VTF-MAA-000-TR, often indicates specific calibration settings or packaging details. Reviewing the datasheet for the 'TR' suffix is essential for understanding reel quantity and tape orientation for automated assembly processes. The Melexis datasheet will provide detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess