The UPD78F0134M4GK-9ET-A is a microcontroller manufactured by NEC (now Renesas). It's part of the 78K0/Lx series, designed for a wide range of embedded control applications. This microcontroller integrates a CPU core, memory, and various peripherals to provide a complete solution for controlling electronic devices.
Applications
- Motor control systems
- Home appliances
- Industrial control equipment
- Automotive electronics
- Consumer electronics
- Security systems
Features
- 78K0 CPU core
- On-chip flash memory
- On-chip RAM
- Timers and counters
- Serial communication interfaces (UART, SPI, I2C)
- Analog-to-digital converter (ADC)
- PWM outputs
- GPIO (General Purpose Input/Output) pins
Benefits
- Single-chip solution for embedded control applications
- Reduced system cost and complexity
- Flexible interfacing options for various peripherals and communication protocols
- Efficient code execution with the 78K0 CPU core
- Low power consumption for battery-powered devices
- Easy software development with Renesas' development tools
Additional Details
The UPD78F0134M4GK-9ET-A typically comes in a surface-mount package, such as QFP (Quad Flat Package). The microcontroller operates on a specific voltage, typically 3.3V or 5V, as detailed in the datasheet. Programming is generally done via JTAG or a similar interface. Renesas provides development tools, including compilers and debuggers, to facilitate software creation. The microcontroller includes various interrupt sources that allow for efficient event handling. Consult the Renesas datasheet for comprehensive specifications, pinout diagrams, and application notes.