EN
  • EN
  • DE

UPD78F0078GC-8BS

Part No UPD78F0078GC-8BS
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395000-UPD78F0078GC-8BS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0078GC-8BS CAD Model

Description

The UPD78F0078GC-8BS is a single-chip 8-bit microcontroller belonging to the 78K0/Lx3 series, manufactured by NEC (now Renesas Electronics). This microcontroller is designed for embedded control applications requiring low power consumption and a versatile set of peripherals. The integration of a CPU core, memory (Flash and RAM), and various peripherals into a single chip makes it suitable for diverse applications.

Applications

  • Consumer Electronics: Used in controlling devices such as remote controls, audio players, and small appliances.
  • Industrial Control: Employed in simple industrial automation systems, like motor control and sensor monitoring.
  • Office Automation Equipment: Found in products like printers, scanners, and other office peripherals.
  • Automotive Applications: Suited for dashboard controls, lighting control, and other non-critical automotive systems.

Features

  • 8-bit CPU: Utilizes the 78K0 core, which provides efficient 8-bit processing capabilities.
  • On-chip Flash Memory: Includes a specific amount of Flash memory (research is required for exact size) for program storage, enabling in-system programming.
  • RAM: Incorporates a certain amount of static RAM (SRAM) for data storage during program execution.
  • I/O Ports: Features multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Provides multiple timers/counters for timing control, event counting, and PWM generation.
  • Serial Interface: Includes serial communication interfaces such as UART, CSI, or I2C for communicating with other devices.
  • A/D Converter: Offers an analog-to-digital converter (ADC) for acquiring analog signals from sensors.
  • Power Management: Implements low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Cost-Effective: Provides a balance of performance and cost, making it suitable for high-volume applications.
  • Easy to Use: The 78K0 architecture is well-documented and supported by various development tools, simplifying the design and development process.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile: The wide range of on-chip peripherals allows for various application possibilities.
  • Compact Size: Available in compact packages, making it suitable for space-constrained applications.

Additional Details

Typically operates with a voltage range from 2.7V to 5.5V. The package type for UPD78F0078GC-8BS is usually a QFP (Quad Flat Package). The clock speed is generally within the 10-20MHz range. Detailed specifications, including the exact memory sizes (Flash and RAM) and the number of I/O ports, can be found in the Renesas datasheet for this specific part number.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.4800 $102.9600
3+ $42.2401 $126.7203
5+ $40.9200 $204.6000
6+ $39.6000 $237.6000
8+ $38.2801 $306.2408
11+ $34.3201 $377.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 438 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess