EN
  • EN
  • DE

UPD78076GF-098-3BA

Part No UPD78076GF-098-3BA
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394618-UPD78076GF-098-3BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78076GF-098-3BA CAD Model

Description

The UPD78076GF-098-3BA is a microcontroller unit (MCU) from NEC, part of the 78K0/78K0S series, known for their efficiency and suitability in embedded control applications. This particular variant is designed to provide a balance of low power consumption and sufficient processing power for a variety of uses.

Applications

  • Consumer Electronics: Commonly used in remote controls, small appliances, and electronic toys.
  • Industrial Control: Employed in basic machine controllers, sensor interfaces, and process monitoring systems.
  • Automotive Subsystems: Integrated into vehicle components such as lighting controls and basic sensor management.
  • Medical Devices: Utilized in portable health monitoring equipment and diagnostic tools.

Features

  • 8-bit CPU: Provides a balance between processing power and cost-effectiveness.
  • On-Chip Memory: Includes ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data handling.
  • Timers: Equipped with multiple timers for precise timing control and event scheduling.
  • Serial Communication: Supports UART (Universal Asynchronous Receiver/Transmitter) and other serial protocols for communication with external devices.
  • I/O Ports: Provides a variety of input/output pins for interfacing with sensors, actuators, and other peripherals.
  • Low Power Consumption: Designed for energy-efficient operation, making it ideal for battery-powered devices.

Benefits

  • Cost-Effective: Provides a good balance of performance and cost, suitable for cost-sensitive applications.
  • Easy to Use: The 78K0/78K0S architecture is relatively easy to program and debug.
  • Compact Size: Suitable for applications where physical space is limited.
  • Reliable: Designed for stable and dependable operation across various operating conditions.
  • Versatile: Can be used in a wide range of applications due to its flexible I/O capabilities and communication interfaces.

The UPD78076GF-098-3BA typically operates at a moderate clock frequency to provide a balance between speed and power usage. The specific memory configuration (ROM and RAM size) depends on the requirements of the particular application. The inclusion of timers and serial communication interfaces makes it well-suited for applications that require precise timing and communication with external components.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Lowest to $3.3622
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess