EN
  • EN
  • DE

BCM57840SB1KFSBG

Part No BCM57840SB1KFSBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Quad Port 10GB Or Dual Port 20GB NX2 Controller; L2, Toe, Is
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1003735-BCM57840SB1KFSBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM57840SB1KFSBG CAD Model

Description

The BCM57840SB1KFSBG is a 10 Gigabit Ethernet controller manufactured by Broadcom. This high-performance controller is designed for server and data center environments, providing ultra-fast network connectivity and advanced features to optimize data transfer. It's built to handle demanding workloads and improve overall network efficiency.

Applications

  • Server network interface cards (NICs)
  • Data center networking
  • High-performance computing (HPC)
  • Storage area networks (SAN)
  • Cloud computing infrastructure

Features

  • 10 Gigabit Ethernet controller
  • PCI Express (PCIe) interface
  • Supports 10GBASE-T
  • TCP/IP checksum offload
  • RDMA over Converged Ethernet (RoCE) support
  • Virtualization features (e.g., SR-IOV, VMQ)
  • Energy Efficient Ethernet (EEE)
  • iSCSI acceleration

Benefits

  • Provides ultra-fast network connectivity at 10 Gbps
  • Reduces CPU utilization through hardware offloads
  • Enables high-performance data transfer with RDMA
  • Supports advanced virtualization environments
  • Improves network efficiency and reduces latency
  • Reduces power consumption with EEE
  • Accelerates iSCSI storage traffic

Additional Details

The BCM57840SB1KFSBG is a key component for building high-bandwidth, low-latency networks. It features advanced offload capabilities that minimize the impact on the host CPU, allowing for greater processing power. Its support for RoCE enables direct memory access between servers, further enhancing performance. The controller is designed for reliability and scalability, making it ideal for demanding data center environments. The BCM57840SB1KFSBG's EEE feature helps to reduce power consumption during periods of low network activity, making it an environmentally friendly choice.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $385.5455 $385.5455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess