EN
  • EN
  • DE

TC7MH240FK

Part No TC7MH240FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 3-State Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265281-TC7MH240FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MH240FK CAD Model

Description

The TC7MH240FK is an advanced high-speed CMOS octal buffer/line driver with three-state outputs manufactured by Toshiba Semiconductor and Storage. It's designed for high-performance applications requiring minimal propagation delay and low power consumption. The device is suitable for use in a variety of digital systems, including memory interfacing, data transmission, and address decoding.

Applications:

  • Memory interfacing
  • Data transmission
  • Address decoding
  • Clock driving
  • Bus interfacing

Features:

  • High-speed CMOS logic
  • Low propagation delay: Ensures fast signal transmission.
  • Three-state outputs: Allows for bus isolation.
  • Low power consumption: Minimizes energy usage.
  • Wide operating voltage range
  • Small package size

Benefits:

  • Improved system performance: Fast propagation delay enhances overall system speed.
  • Reduced power consumption: Extends battery life in portable devices.
  • Flexible design options: Three-state outputs allow for versatile bus management.
  • Compact size: Enables miniaturization of electronic devices.
  • High noise immunity

Technical Specifications:

The TC7MH240FK typically features a propagation delay of around 3 ns, enabling high-speed data transmission. It operates over a wide voltage range, typically from 2V to 5.5V, making it compatible with various digital systems. The device's quiescent current is very low, minimizing power consumption. The three-state outputs allow for bus isolation, enabling multiple devices to share the same bus lines. The TC7MH240FK is commonly available in a small TSSOP package, which facilitates efficient board space utilization. This octal buffer/line driver is well-suited for applications where high speed, low power, and flexible bus management are critical considerations.

The TC7MH240FK’s high noise immunity ensures reliable operation in noisy environments. Its wide operating voltage range makes it suitable for use in a variety of digital systems, including those powered by batteries or regulated power supplies. The three-state outputs allow for efficient bus arbitration and data flow control. Its small package size contributes to miniaturization of electronic devices, making it suitable for portable applications. The TC7MH240FK is a versatile and reliable component for various digital interfacing tasks.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess