EN
  • EN
  • DE

BCM68181KFSBG P21

Part No BCM68181KFSBG P21
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048727-BCM68181KFSBG P21
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM68181KFSBG P21 CAD Model

Description

The BCM68181KFSBG P21, manufactured by Broadcom Limited, is a highly integrated gateway processor designed for fiber-to-the-home (FTTH) and fiber-to-the-building (FTTB) applications. It provides a comprehensive solution for delivering high-speed internet access, voice, and video services over fiber optic networks.

Applications

  • Fiber-to-the-Home (FTTH) Gateways
  • Fiber-to-the-Building (FTTB) Gateways
  • Optical Network Units (ONUs)
  • Triple-Play Service Gateways

Features

  • GPON/EPON Support: Supports both Gigabit Passive Optical Network (GPON) and Ethernet Passive Optical Network (EPON) standards.
  • Gigabit Ethernet Switch: Integrated Gigabit Ethernet switch for connecting multiple wired devices.
  • Wireless LAN (WLAN) Support: Supports 802.11ac/ax Wi-Fi standards for high-speed wireless connectivity.
  • Voice over IP (VoIP) Support: Integrated VoIP processing for voice communication.
  • USB 3.0 Interface: USB 3.0 interface for connecting external storage devices or peripherals.
  • Advanced Security Features: Includes hardware-based security features for protecting the network.

Benefits

  • High-Speed Connectivity: Delivers Gigabit speeds over fiber optic networks.
  • Integrated Solution: Combines GPON/EPON, Ethernet, WLAN, VoIP, and USB functionality into a single chip.
  • Improved Performance: Powerful processor and hardware acceleration provide high performance for demanding applications.
  • Enhanced Security: Advanced security features protect the network from threats.
  • Simplified System Design: Highly integrated design simplifies system development and reduces time to market.

Additional Details

The BCM68181KFSBG P21 typically operates on a 1.0V core voltage and 3.3V I/O voltage. It incorporates advanced features such as Quality of Service (QoS) to prioritize network traffic and improve the user experience. It also supports TR-069 remote management for easy configuration and maintenance. The device is packaged in a BGA (Ball Grid Array) package.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess