EN
  • EN
  • DE

UPD78064GC-A35-8EU

Part No UPD78064GC-A35-8EU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394613-UPD78064GC-A35-8EU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78064GC-A35-8EU CAD Model

Description

The UPD78064GC-A35-8EU is a microcontroller unit (MCU) from NEC's 78K0/78K0S series. These microcontrollers are recognized for their low-power operation and adaptability in embedded control systems. The UPD78064GC-A35-8EU is suited for applications that need both energy efficiency and reasonable processing power.

Applications

  • Consumer Electronics: Intended for use in remote controls, small kitchen appliances, and electronic toys.
  • Industrial Automation: Utilized for basic machine control, sensor connectivity, and monitoring processes.
  • Automotive Applications: Often integrated into vehicle subsystems like lighting and sensor management.
  • Healthcare Equipment: Used in portable monitoring devices and diagnostic instruments.

Features

  • 8-bit Processor: Provides a good mix of processing capability and affordability.
  • Integrated Memory: Comes with both ROM (Read-Only Memory) for storing programs and RAM (Random Access Memory) for data handling.
  • Timing Mechanisms: Equipped with multiple timers for precise timing and event scheduling.
  • Serial Communication: Supports UART (Universal Asynchronous Receiver/Transmitter) and other serial interfaces for device communication.
  • I/O Interface: Offers numerous input/output ports for interfacing with peripherals like sensors and actuators.
  • Energy Efficient: Designed for low power consumption, making it ideal for battery-operated systems.

Benefits

  • Economical: Provides an optimal blend of functionality and cost, making it suitable for budget-conscious applications.
  • User-Friendly: The 78K0/78K0S architecture simplifies programming and debugging.
  • Compact Design: Well-suited for use in devices where space is restricted.
  • Consistent Performance: Built to offer stable and reliable performance across various operating conditions.
  • Versatile Usage: Adaptable for use in numerous applications because of its flexible I/O options and communication protocols.

The UPD78064GC-A35-8EU usually operates at a moderate frequency, balancing speed with energy conservation. The memory configuration depends on the specific demands of the application. Timers and serial interfaces enable precise timing control and communication with external hardware.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess