EN
  • EN
  • DE

UPD78014GC-J10-AB8-E2

Part No UPD78014GC-J10-AB8-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394559-UPD78014GC-J10-AB8-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78014GC-J10-AB8-E2 CAD Model

Description

The UPD78014GC-J10-AB8-E2 is a microcontroller manufactured by NEC as part of their 78K/0 series. This microcontroller is designed for embedded applications that need efficient processing and low power consumption. Its features make it suitable for a variety of consumer and industrial electronic devices.

Applications

  • Consumer Electronics: Used in various consumer products, such as remote controls, electronic toys, and small kitchen appliances.
  • Industrial Control Systems: Integrated into basic industrial control applications for tasks like sensor monitoring and simple automation processes.
  • Automotive Subsystems: Employed in automotive applications, including dashboard controls, lighting systems, and auxiliary functions.
  • Medical Devices: Utilized in portable medical devices, such as glucose meters, blood pressure monitors, and other health monitoring equipment.
  • IoT Devices: Well-suited for low-power Internet of Things (IoT) applications, where data acquisition and communication are essential.

Features

  • CPU Core: Based on the NEC 78K/0 architecture, which provides a balance of performance and power efficiency.
  • On-Chip Memory: Includes ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data manipulation during operation.
  • I/O Ports: Features multiple programmable I/O ports, allowing for interfacing with external devices, sensors, and actuators.
  • Timers: Equipped with multiple timers for real-time control, event timing, and PWM (Pulse Width Modulation) signal generation.
  • Serial Communication: Supports serial communication protocols, such as UART, SPI, and I2C, for data transfer and communication with other devices.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for converting analog signals from sensors into digital data for processing.
  • Interrupt Controller: Features an interrupt controller for efficient handling of both internal and external interrupt requests.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.

Benefits

  • Compact Size: Allows for integration into small-form-factor devices and space-constrained environments.
  • Low Power: Extends battery life in portable applications, enabling prolonged operational time.
  • Versatile I/O: Offers flexible interfacing options with a wide range of peripherals, sensors, and actuators.
  • Real-Time Control: Enables precise control of external devices and processes through timers and interrupt capabilities.
  • Cost-Effective: Provides a cost-efficient solution for embedded control applications without sacrificing performance.
  • Reliable Performance: Guarantees stable operation in various environmental conditions, ensuring long-term reliability.

Additional Details

The UPD78014GC-J10-AB8-E2 is commonly packaged in a small outline package (SOP), suitable for surface mounting on printed circuit boards (PCBs). The 78K/0 series from NEC (now Renesas) is well-regarded for its dependability and versatility in numerous applications. For specific technical specifications, including memory capacities, operating voltage ranges, and pin configurations, consulting the official datasheet provided by Renesas Electronics is highly recommended.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.6320
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess