EN
  • EN
  • DE

INA4180A2IPWR

Part No INA4180A2IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 4 CIRCUIT 14TSSOP / Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 210 kHz
-3db Bandwidth 210 kHz
Current - Input Bias 80 µA
Voltage - Input Offset 100 µV
Current - Supply 690µA
Current - Output / Channel 8 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA4180
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357417-INA4180A2IPWR
Ultra Librarian 3D Model Ultra Librarian INA4180A2IPWR CAD Model

Description

The INA4180A2IPWR is a state-of-the-art quad-channel current shunt monitor from Texas Instruments, designed to offer precise current measurement for a wide range of applications. This high-performance device is perfect for power management, battery monitoring, and overcurrent protection systems, where accurate current monitoring is crucial for efficient operation.

Key Features

  • Quad-Channel Monitoring: The INA4180A2IPWR features four independent channels, allowing for simultaneous monitoring of multiple current paths.
  • High Accuracy: With a low offset voltage and high precision, this current shunt monitor ensures accurate readings, which is essential for maintaining system reliability and performance.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range, making it suitable for various applications, including those with higher voltage requirements.
  • Low Power Consumption: The device is designed for energy efficiency, which helps in reducing the power consumption of the overall system.
  • Compact Package: The INA4180A2IPWR comes in a TSSOP-16 package, which is ideal for space-constrained applications.

Applications

The INA4180A2IPWR is versatile and can be used in multiple applications, such as:

  • Server power supplies
  • Automotive battery management systems
  • Power management for telecom and networking equipment
  • Industrial automation systems

Technical Specifications

Parameter Value
Channels 4
Common Mode Voltage Range -0.3V to 26V
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to 125°C
Package TSSOP-16

For engineers and designers looking for a reliable current sensing solution, the INA4180A2IPWR by Texas Instruments provides the accuracy and flexibility needed to meet the demands of modern electronic systems. Its combination of features makes it an excellent choice for high-performance current monitoring tasks.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8341 $50.0460
150+ $0.6844 $102.6600
230+ $0.6630 $152.4900
315+ $0.6416 $202.1040
405+ $0.6202 $251.1810
540+ $0.5561 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,616 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess