EN
  • EN
  • DE

UPD78014FGC-660-8B

Part No UPD78014FGC-660-8B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394558-UPD78014FGC-660-8B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78014FGC-660-8B CAD Model

Description

The UPD78014FGC-660-8B is a microcontroller manufactured by NEC, part of the 78K/0 series. This microcontroller is designed for embedded systems applications that require a balance of processing power and low energy consumption, making it suitable for a wide range of consumer and industrial applications.

Applications

  • Consumer Electronics: Frequently used in remote controls, small appliances, and electronic toys.
  • Industrial Control: Integrated into basic industrial control systems for motor control, sensor interfacing, and automation.
  • Automotive Subsystems: Found in automotive applications, such as dashboard controls and lighting systems.
  • Medical Devices: Utilized in portable medical devices like glucose meters and blood pressure monitors.
  • IoT Devices: Suited for low-power IoT applications requiring data acquisition and communication.

Features

  • CPU Core: Based on the NEC 78K/0 architecture, providing a balance of performance and power efficiency.
  • Memory: Includes on-chip ROM for program storage and RAM for data manipulation.
  • I/O Ports: Features multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers: Equipped with multiple timers for real-time control, event timing, and PWM generation.
  • Serial Communication: Supports UART and other serial communication protocols for data transfer and device communication.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for converting analog signals into digital data.
  • Interrupt Controller: Integrated interrupt controller for efficient handling of internal and external interrupt requests.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits

  • Compact Size: Enables integration into small-form-factor devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Versatile I/O: Allows flexible interfacing with a variety of peripherals.
  • Real-Time Control: Timers and interrupt controller enable precise control of external devices.
  • Cost-Effective Solution: Provides a cost-efficient solution for embedded control applications.
  • Reliable Performance: Ensures stable operation in various environmental conditions.

Additional Details

The UPD78014FGC-660-8B typically comes in a small outline package (SOP), making it easy to integrate into surface mount PCB designs. The 78K/0 series is known for its robustness and versatility. For detailed specifications, including memory size, operating voltage, and pin configurations, refer to the official NEC/Renesas datasheet for this specific part number.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess