EN
  • EN
  • DE

UPD780031AGC-10

Part No UPD780031AGC-10
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394471-UPD780031AGC-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780031AGC-10 CAD Model

Description

The UPD780031AGC-10 is a microcontroller unit (MCU) manufactured by NEC, now Renesas Electronics. It is part of the 78K/0 series of microcontrollers, known for their compact design and efficient performance. The MCU is primarily designed for embedded applications requiring low power consumption and a moderate level of processing capability.

Applications

  • Remote Controls: Used in remote control devices for televisions, air conditioners, and other electronic appliances.
  • Consumer Electronics: Suitable for various consumer electronic products such as toys, kitchen appliances, and small home automation devices.
  • Industrial Control Systems: Employed in simple industrial control applications, including sensor monitoring and basic automation tasks.
  • Automotive Applications: Used in automotive subsystems like lighting control, remote keyless entry systems, and simple dashboard controls.
  • Medical Devices: Found in portable medical devices requiring low power consumption and reliable performance.

Features

  • 8-bit CPU Core: Based on the NEC 78K/0 architecture, providing efficient processing for a wide range of control tasks.
  • Low Power Consumption: Designed to minimize power usage, making it ideal for battery-operated devices.
  • On-Chip Memory: Includes internal Flash memory for storing program code and RAM for data storage.
  • Timers: Equipped with multiple timers for precise timing control and event management.
  • Serial Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values, enabling sensor input.
  • Interrupt Controller: Manages multiple interrupt sources for responsive event handling.
  • I/O Ports: Provides general-purpose input/output (GPIO) pins for interfacing with external components.

Benefits

  • Extended Battery Life: Low power design extends the battery life of portable devices.
  • Reduced System Cost: Integration of various peripherals minimizes the need for external components.
  • Simplified Development: Comprehensive development tools and documentation facilitate easy integration and programming.
  • Robust Performance: Offers reliable operation in diverse environmental conditions.
  • Versatile Connectivity: Multiple communication interfaces enable seamless integration with other devices and systems.

Additional Details

The UPD780031AGC-10 microcontroller operates within a specified voltage range (e.g., 2.7V to 5.5V) and supports a broad temperature range, typically from -40°C to +85°C. It also incorporates a watchdog timer for error recovery and power-saving modes to optimize energy consumption further. The packaging typically involves a small form factor, such as a small outline package (SOP) or similar, to accommodate compact designs. Programming and debugging are commonly supported through a dedicated interface utilizing NEC/Renesas development tools.

You May Also Be Interested in

NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $26.6863

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,681 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess