EN
  • EN
  • DE

XC62HR3102MR

Part No XC62HR3102MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407777-XC62HR3102MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62HR3102MR CAD Model

Description

The XC62HR3102MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor. It's designed to provide a stable 3.1V output voltage, even when the input voltage is close to the output voltage, which is crucial for battery-powered and other voltage-sensitive applications.

Applications

  • Mobile Devices: Powering microcontrollers, memory, and other components in smartphones and tablets.
  • Wireless Communication Modules: Voltage regulation for Bluetooth, Wi-Fi, and Zigbee modules.
  • Wearable Technology: Providing stable power to smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Supplying power to sensors, microcontrollers, and communication modules.
  • Portable Audio Equipment: Regulating voltage for audio amplifiers and other components in portable audio players.

Features

  • Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, providing a clean output.
  • Overcurrent Protection: Protects the regulator and the connected load from damage.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • High Output Voltage Accuracy: Provides a precise and stable 3.1V output voltage.

Benefits

  • Extended Battery Life: Low quiescent current extends the operating time of battery-powered devices.
  • Stable and Reliable Power: Provides a consistent 3.1V output voltage even with varying input voltage or load conditions.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features enhance system reliability.
  • Improved Performance: High ripple rejection minimizes noise and improves the performance of sensitive analog circuits.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details

The XC62HR3102MR typically operates with an input voltage range of 1.8V to 6.0V and outputs a fixed 3.1V. It includes a soft-start circuit to limit inrush current during startup. The regulator is designed to be stable with low ESR ceramic capacitors, which simplifies design and reduces component count. A short-circuit protection feature is also incorporated to enhance system safety. Torex Semiconductor offers comprehensive datasheets and application notes, which aid in the integration of this regulator into various applications. The robust protection features and efficiency make it a suitable choice for demanding portable applications.

You May Also Be Interested in

NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $22.5849

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess