The UPD76F0047GC is a microcontroller manufactured by NEC. It belongs to NEC's family of microcontrollers and is designed for a variety of embedded applications. This microcontroller integrates a high-performance CPU core, memory, and a rich set of peripherals, making it suitable for demanding control tasks.
Applications
- Industrial control systems
- Automotive electronics
- Consumer electronics
- Home appliances
- Motor control applications
Features
- High-performance CPU core for efficient processing
- Integrated memory (Flash, RAM) for program and data storage
- Wide range of peripherals, including timers, UART, SPI, I2C, and ADC
- Low-power operation for energy-efficient applications
- Operating Voltage: Typically 3.0V to 5.5V
- Clock Speed: Up to 20 MHz
- Operating temperature: -40°C to +85°C
Benefits
- Enhanced system performance due to the high-performance CPU
- Reduced system cost by integrating multiple functions into a single chip
- Flexibility to adapt to different application requirements with a wide range of peripherals
- Lower power consumption, extending battery life in portable devices
- Simplified system design due to integrated features
Additional Details
The UPD76F0047GC microcontroller is often used in applications requiring real-time control and data processing. The integrated peripherals allow for direct interfacing with sensors, actuators, and other external devices. The microcontroller's Flash memory provides a secure and reliable storage for the application code. The availability of various communication interfaces such as UART, SPI, and I2C enables seamless communication with other devices in the system. It is commonly available in surface-mount packages, enabling compact designs.
For specific technical specifications and programming details, refer to the manufacturer's datasheet.