Products specifications

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 35W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-SOT
Win Source Part Number 084060-TPD4E002DRLRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4E002DRLRG4 CAD Model

Description

TPD4E002DRLRG4: A Robust ESD Protection Device by Texas Instruments

The TPD4E002DRLRG4 is a state-of-the-art electrostatic discharge (ESD) protection component manufactured by Texas Instruments (TI), designed to safeguard sensitive electronic circuits from the potentially damaging effects of ESD events. This device is a go-to solution for engineers looking to enhance the durability and reliability of their electronic products.

Key Features:

  • Multi-Channel Protection: The TPD4E002DRLRG4 offers four channels of ESD protection, making it an ideal choice for applications requiring multiple lines of defense against ESD strikes.
  • Low Capacitance: With a low loading capacitance of 0.8 pF per I/O, this device is particularly suitable for high-speed data interfaces, ensuring minimal signal degradation and preserving signal integrity.
  • High ESD Rating: The device is capable of withstanding ESD strikes up to ±8 kV (Contact) and ±15 kV (Air-Gap) as per the IEC 61000-4-2 international standard, providing robust protection for your sensitive circuitry.
  • Small Form Factor: Housed in a tiny SOT-6 package, the TPD4E002DRLRG4 is perfect for space-constrained applications where PCB real estate is at a premium.
  • Wide Operating Range: It operates efficiently across a broad voltage range from 0 to 5.5V, making it versatile for various applications.
  • Fast Response Time: The device reacts swiftly to ESD events, clamping the excess voltage and diverting the surge away from the protected components.

Applications:

The TPD4E002DRLRG4 is suitable for a wide array of applications, including but not limited to:

  • USB interfaces
  • HDMI, DVI, and DisplayPort interfaces
  • External storage devices
  • Smartphones, tablets, and other portable electronics
  • High-speed data lines in consumer, computing, and telecommunications equipment

By incorporating the TPD4E002DRLRG4 into your design, you ensure that your products are not only safeguarded against ESD events but also maintain optimal performance through high-speed data operations. Texas Instruments' commitment to quality and performance makes this ESD protection device a reliable and essential component in any modern electronic system.

You May Also Be Interested in

MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2413 $50.6730
445+ $0.2260 $100.5700
690+ $0.2184 $150.6960
985+ $0.2031 $200.0535
1,280+ $0.1955 $250.2400
1,600+ $0.1878 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45,520 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention