EN
  • EN
  • DE

UPD74HC74G-E2

Part No UPD74HC74G-E2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103044-UPD74HC74G-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC74G-E2 CAD Model

Description

The UPD74HC74G-E2 is a dual D-type flip-flop with set and reset capabilities, manufactured by NEC. Each flip-flop features independent data, clock, set, and reset inputs. The device is designed for a wide range of applications requiring data storage and manipulation.

Applications

  • Data Storage: Storing single bits of data in digital systems.
  • Shift Registers: Constructing shift registers for serial-to-parallel or parallel-to-serial data conversion.
  • Counters: Implementing various types of counters, such as ripple counters or synchronous counters.
  • Frequency Dividers: Dividing input frequencies by a factor of two.
  • Control Circuits: Implementing control logic in digital systems.

Features

  • Dual D-Type Flip-Flop: Contains two independent D-type flip-flops in a single package.
  • Set and Reset Inputs: Allows the flip-flops to be asynchronously set or reset.
  • Positive-Edge Triggered Clock: The flip-flops trigger on the positive-going edge of the clock input.
  • CMOS Technology: Provides high noise immunity and low static power dissipation.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages (2V to 6V).
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.

Benefits

  • Versatile Data Storage: Can be used for a wide variety of data storage and manipulation applications.
  • Asynchronous Set and Reset: Provides flexibility in controlling the state of the flip-flops.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Reliable Operation: CMOS technology ensures reliable operation in noisy environments.
  • Simplified Circuit Design: Simplifies the design of sequential logic circuits.

Additional Details

The UPD74HC74G-E2 operates by transferring the data present at the D input to the Q output on the positive-going edge of the clock input. The set and reset inputs override the clock and data inputs, allowing the flip-flop to be asynchronously set to a high level (Q=1) or reset to a low level (Q=0). Simultaneous assertion of both the set and reset inputs is not recommended.

This device is commonly available in a SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess