EN
  • EN
  • DE

UPD74HC4052GS-T1

Part No UPD74HC4052GS-T1
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1131290-UPD74HC4052GS-T1
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD74HC4052GS-T1 CAD Model

Description

The UPD74HC4052GS-T1 is a high-speed CMOS analog multiplexer/demultiplexer manufactured by NEC (now Renesas Electronics). It is a dual 4-channel multiplexer/demultiplexer, meaning it can select one of four analog input signals to connect to a single output, or vice versa. The 'HC' designation indicates that it belongs to the high-speed CMOS logic family, offering a good balance of speed and low power consumption. The 'GS-T1' suffix likely refers to the package type and tape & reel packaging.

Applications

  • Analog signal routing: Switching between multiple analog signals in test equipment, data acquisition systems, and audio/video equipment.
  • Data selection: Selecting one of several data sources to feed into a processing unit.
  • Sample-and-hold circuits: Implementing sample-and-hold functions in analog-to-digital converters (ADCs).
  • Gain switching: Selecting different gain settings in amplifiers.
  • Remote control systems: Multiplexing signals from multiple sensors or actuators.

Features

  • Dual 4-channel multiplexer/demultiplexer: Provides two independent 4-to-1 switching functions.
  • High-speed operation: Offers fast switching speeds for demanding applications.
  • Low on-resistance: Minimizes signal attenuation and distortion.
  • Wide operating voltage range: Operates over a wide range of supply voltages.
  • Low power consumption: Minimizes power drain in battery-powered devices.

Benefits

  • Versatile signal switching: Enables flexible routing and selection of analog signals.
  • High-performance operation: Fast switching speeds and low on-resistance ensure minimal signal degradation.
  • Low power consumption: Suitable for battery-powered applications.
  • Simplified circuit design: Integrated multiplexer/demultiplexer function reduces component count.
  • Wide operating voltage: It can be used in a wide range of application with various power requirements.

Additional Details

The UPD74HC4052GS-T1 features TTL-compatible inputs, making it easy to interface with other logic circuits. The on-resistance is a crucial parameter that affects the signal quality. Lower on-resistance results in less signal loss. The switching speed determines how quickly the device can switch between channels. The operating voltage range is typically from 2V to 6V. It's available in a small surface mount package (e.g., SOP16) for space-saving designs. It is commonly used for applications with relatively low bandwidth requirements compared to more modern multiplexers and demultiplexers. The control inputs typically require a stable digital signal to correctly select the required channel. The T1 likely refers to the tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Winbond Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess