EN
  • EN
  • DE

UPD74HC4040GS

Part No UPD74HC4040GS
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103036-UPD74HC4040GS
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC4040GS CAD Model

Description

The UPD74HC4040GS is a 12-stage binary counter manufactured by NEC. This device is a high-speed CMOS ripple-carry binary counter featuring a wide operating voltage range and low power consumption. It's designed for use in a variety of counting and frequency division applications.

Applications

  • Frequency Dividers: Used to divide input frequencies by factors of 2, 4, 8, up to 4096.
  • Timers: Employed in timing circuits to generate precise time intervals.
  • Event Counters: Counting the number of occurrences of specific events.
  • Digital Clocks: Used as the core counting element in digital clocks.
  • Sequencers: Generating sequential control signals for various applications.
  • Synthesizers: As a core component within synthesizers.

Features

  • 12-Stage Binary Counter: Provides 12 binary outputs (Q0-Q11).
  • High-Speed Operation: Offers fast counting speeds, suitable for high-frequency applications.
  • Ripple-Carry Architecture: Utilizes a ripple-carry design for counting.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages (2V to 6V).
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered applications.
  • CMOS Technology: Provides high noise immunity and low static power dissipation.
  • Reset Input: Allows the counter to be reset to zero.

Benefits

  • Versatile Counting Capabilities: Provides a wide range of division ratios, making it suitable for various counting applications.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Reliable Operation: CMOS technology ensures reliable performance in noisy environments.
  • Simplified Circuit Design: Simplifies the design of timing and counting circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing counting functions.

Additional Details

The UPD74HC4040GS advances one count on the negative-going transition of the clock input. A HIGH level on the Reset input returns all counter outputs (Q0-Q11) to a low level. The counter does not have any clock enable inputs; it continuously counts as long as the clock input is toggling. The outputs are standard CMOS outputs, capable of driving moderate loads.

This device is commonly available in a SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess