EN
  • EN
  • DE

UPD74HC30GS-E2

Part No UPD74HC30GS-E2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103024-UPD74HC30GS-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC30GS-E2 CAD Model

Description

The UPD74HC30GS-E2 is a high-speed silicon gate CMOS 8-input NAND gate manufactured by NEC. This device is part of the 74HC series, known for its low power consumption, high noise immunity, and fast switching speeds, making it suitable for various digital logic applications.

Applications

  • Logic Circuits: Used to implement complex logic functions in digital circuits.
  • Control Systems: Employed in control logic for decision-making and signal gating.
  • Data Processing: Utilized in data processing applications for conditional data manipulation.
  • Address Decoding: Integrated into address decoding circuits to enable specific memory or peripheral devices.
  • Signal Conditioning: Used for signal gating and enabling based on multiple input conditions.

Features

  • 8-Input NAND Gate: Contains a single 8-input NAND gate in a single package.
  • High-Speed Operation: Provides fast switching speeds, typically with propagation delays around 10 ns.
  • Low Power Consumption: Operates with low static power consumption due to CMOS technology.
  • Wide Operating Voltage Range: Functions reliably over a broad voltage range, typically from 2V to 6V.
  • High Noise Immunity: Offers excellent noise immunity, ensuring stable operation in noisy environments.
  • Surface Mount Package (GS): Comes in a small outline integrated circuit (SOIC) package suitable for surface mount technology.

Benefits

  • Complex Logic Implementation: Allows the implementation of complex logic functions with a single gate.
  • Fast Signal Processing: High-speed operation enables rapid signal processing and response times.
  • Energy Efficient: Low power consumption reduces energy requirements and heat dissipation.
  • Compact Design: Surface mount package saves space on the PCB, allowing for compact circuit designs.
  • Reliable Performance: High noise immunity ensures reliable operation even in challenging conditions.

Additional Details

The UPD74HC30GS-E2 typically comes in a 14-pin SOIC package. The device is pin-compatible with the 74HC30 and can be used as a direct replacement. The NAND gate performs the logical NAND operation on its eight inputs, producing a low output only when all eight inputs are high. The output can be used to enable or disable other circuits, perform conditional operations, or implement more complex logic functions by combining it with other logic gates. The surface mount package (GS) makes it suitable for high-density PCB designs, and the wide operating voltage and high noise immunity ensure reliable performance in a variety of applications. The '-E2' suffix typically indicates specific environmental compliance and packaging options.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess