EN
  • EN
  • DE

UPD74HC125GS-E2

Part No UPD74HC125GS-E2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103004-UPD74HC125GS-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC125GS-E2 CAD Model

Description

The UPD74HC125GS-E2 is a high-speed CMOS quad bus buffer gate with 3-state outputs manufactured by NEC. This device features four independent buffers, each with an output enable (OE) input. When OE is low, the output is enabled, and the buffer passes the input signal. When OE is high, the output is in a high-impedance state, effectively disconnecting the buffer from the bus. The device is designed for use in bus-oriented applications where multiple devices share a common bus.

Applications:

  • Bus Interfacing
  • Memory Addressing
  • Data Multiplexing
  • Line Driving
  • Logic Level Translation

Features:

  • Quad Buffer: Contains four independent buffer gates in a single package.
  • 3-State Outputs: Provides high-impedance output state for bus isolation.
  • High-Speed Operation: Low propagation delay ensures fast data transfer.
  • Low Power Consumption: Minimizes energy usage, making it ideal for battery-operated devices.
  • High Noise Immunity: Ensures reliable performance in noisy environments.
  • Wide Operating Voltage: Operates effectively across a voltage range of 2V to 6V.

Benefits:

  • Simplified Bus Management: 3-state outputs allow multiple devices to share a common bus without contention.
  • Improved System Performance: High-speed operation enables faster data transfer rates.
  • Energy Efficiency: Low power consumption prolongs battery life in portable devices.
  • Stable Operation: High noise immunity guarantees consistent performance in electrically noisy conditions.
  • Flexible Integration: Compatible with a broad range of supply voltages, simplifying circuit design.

Technical Specifications:

The UPD74HC125GS-E2 operates within a supply voltage range of 2V to 6V. It typically exhibits a propagation delay of approximately 8 ns at 5V. The output enable time is also relatively fast. The operating temperature range is commonly between -40°C and +85°C. The input logic levels are CMOS compatible. The device is packaged as a surface-mount device (GS). The E2 suffix indicates specific packing or reel options relevant for automated assembly processes.

The UPD74HC125GS-E2 is a versatile quad bus buffer, ideal for applications requiring controlled bus access and high-speed data transfer.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
U-blox
Lowest to $110.7143
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess