EN
  • EN
  • DE

UPD74HC123AGS-E2

Part No UPD74HC123AGS-E2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103003-UPD74HC123AGS-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC123AGS-E2 CAD Model

Description

The UPD74HC123AGS-E2 is a high-speed CMOS dual retriggerable monostable multivibrator with clear manufactured by NEC. Each multivibrator features a negative-transition-triggered input and a positive-transition-triggered input, as well as a direct clear input. The device is characterized by its stable pulse width over a wide range of supply voltages and temperatures, making it suitable for a variety of timing applications.

Applications:

  • Timing Circuits
  • Pulse Generation
  • Time Delay Circuits
  • Missing Pulse Detection
  • Frequency Division

Features:

  • Dual Monostable Multivibrators: Contains two independent monostable circuits in a single package.
  • Retriggerable Operation: Allows for pulse extension by retriggering the timer before it times out.
  • Clear Input: Provides a means to terminate the output pulse.
  • Wide Operating Voltage: Operates effectively across a voltage range of 2V to 6V.
  • CMOS Technology: Low power consumption.
  • High Noise Immunity: Provides reliable operation in noisy environments.

Benefits:

  • Flexible Timing Control: The retriggerable feature allows for versatile pulse width adjustment.
  • Stable Pulse Width: Provides consistent timing performance over varying conditions.
  • Easy Pulse Termination: The clear input offers immediate control over the output pulse.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered devices.
  • Reliable Performance: High noise immunity ensures stable operation in challenging environments.

Technical Specifications:

The UPD74HC123AGS-E2 operates with a supply voltage range of 2V to 6V. The pulse width can be adjusted by external resistor and capacitor values. The operating temperature range is typically -40°C to +85°C. The input logic levels are CMOS compatible. The device is available in a surface mount package (GS). The E2 suffix indicates specific packing or reel options relevant for automated assembly processes.

The UPD74HC123AGS-E2 is a reliable and versatile monostable multivibrator suitable for a wide array of timing and pulse generation applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess