EN
  • EN
  • DE

UPD74HC04GS-E2

Part No UPD74HC04GS-E2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Inverter
RoHS Non-Compliant
Win Source Part Number 1102998-UPD74HC04GS-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC04GS-E2 CAD Model

Description

The UPD74HC04GS-E2 is a high-speed CMOS hex inverter manufactured by NEC. It contains six independent inverters, each implementing the Boolean function Y = not A. This device is known for its low power consumption and high noise immunity, making it suitable for various digital applications.

Applications:

  • Digital logic circuits
  • Signal inversion
  • Oscillators
  • Clock generation
  • Buffering
  • Level shifting

Features:

  • High-Speed Operation: Offers low propagation delay for fast signal processing.
  • Low Power Consumption: Minimizes energy usage, making it ideal for battery-powered devices.
  • High Noise Immunity: Ensures reliable performance in noisy environments.
  • Wide Operating Voltage: Functions effectively across a voltage range of 2V to 6V.
  • CMOS Technology: Reduces static power dissipation.
  • Surface Mount Package: GS package is suitable for high-density board assembly.

Benefits:

  • Enhanced System Performance: Enables faster digital processing due to its high-speed operation.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable applications.
  • Stable Operation: Provides reliable performance in environments with high levels of electrical noise.
  • Flexible Integration: Compatible with a wide range of supply voltages, simplifying circuit design.
  • Compact Design: Surface mount package allows for efficient use of board space.

Technical Specifications:

The UPD74HC04GS-E2 operates within a supply voltage range of 2V to 6V. It typically exhibits a propagation delay of approximately 8 ns at 5V. Its operating temperature range usually spans from -40°C to +85°C. The input logic levels are CMOS compatible for seamless interfacing with other CMOS components. The device comes in a surface-mount package (GS). The E2 suffix indicates specific packing or reel options relevant for automated assembly processes.

The UPD74HC04GS-E2 is a versatile hex inverter suitable for various digital logic and signal conditioning applications, providing a blend of high-speed performance and low power consumption.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess