EN
  • EN
  • DE

UPD70F3427GDA-V50-LML-X2-QS-AX

Part No UPD70F3427GDA-V50-LML-X2-QS-AX
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393838-UPD70F3427GDA-V50-LML-X2-QS-AX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3427GDA-V50-LML-X2-QS-AX CAD Model

Description

The UPD70F3427GDA-V50-LML-X2-QS-AX is a microcontroller manufactured by NEC, now part of Renesas Electronics. It's designed for embedded systems requiring a balance of processing power, memory, and peripheral integration.

Applications:

  • Automotive Systems: Used in various automotive applications such as electronic control units (ECUs), body control modules (BCMs), and instrument clusters.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), motor drives, and robotic control systems.
  • Consumer Electronics: Found in home appliances, audio/video equipment, and personal electronic devices.
  • Communication Equipment: Used in network devices, wireless communication modules, and telecommunications systems.
  • Medical Devices: Integrated into patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features:

  • High-Performance CPU Core: Offers efficient processing for real-time applications and complex algorithms.
  • On-Chip Flash Memory: Provides non-volatile storage for program code and data.
  • On-Chip RAM: Offers volatile memory for data processing and temporary storage.
  • Peripheral Interfaces: Includes UART, SPI, I2C, CAN, and other communication interfaces for connecting to external devices and networks.
  • Timers and Counters: Provides precise timing and counting capabilities for various control and measurement tasks.
  • Analog-to-Digital Converters (ADCs): Enables the microcontroller to interface with analog sensors and signals.
  • Digital-to-Analog Converters (DACs): Allows the generation of analog output signals for controlling external devices.
  • Low-Power Modes: Reduces power consumption in battery-powered applications and energy-sensitive systems.
  • Operating Voltage: Typically operates at 3.3V or 5V, depending on the specific configuration.
  • Package Options: Available in various package types (e.g., QFP, LQFP) to suit different board layouts and assembly processes.

Benefits:

  • Improved System Performance: The high-performance CPU core enables faster processing and execution of control algorithms.
  • Reduced System Cost: Integrated memory and peripherals minimize the need for external components, lowering the overall system cost.
  • Enhanced System Reliability: On-chip error correction and robust peripheral interfaces contribute to increased system reliability.
  • Lower Power Consumption: Low-power modes extend battery life in portable applications and reduce overall energy consumption.
  • Simplified System Design: Comprehensive development tools and documentation simplify system design and programming efforts.
  • Flexible Interfacing: A wide range of peripheral interfaces allows the microcontroller to interface with various external devices and sensors.

Additional Details:

The UPD70F3427GDA-V50-LML-X2-QS-AX typically includes a specific amount of Flash memory (e.g., 256KB, 512KB) and RAM (e.g., 32KB, 64KB). It supports various clock frequencies and can be configured to operate at different speeds to optimize performance and power consumption. The number of I/O pins varies depending on the package option. This microcontroller is commonly used with a real-time operating system (RTOS) to manage tasks and resources in complex applications. Detailed technical documentation, software libraries, and development tools are typically available from Renesas Electronics to support development and programming.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9117 $68.7351
7+ $18.7988 $131.5916
10+ $18.2120 $182.1200
14+ $17.6241 $246.7374
17+ $17.0363 $289.6171
23+ $15.2749 $351.3227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess