EN
  • EN
  • DE

UPD70F3359GJ(A)

Part No UPD70F3359GJ(A)
Manufacturer NEC
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203707-UPD70F3359GJ(A)
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3359GJ(A) CAD Model

Description

The UPD70F3359GJ(A) is a microcontroller manufactured by NEC (now Renesas Electronics). This microcontroller is part of the V850 family and is designed for a wide range of embedded applications, providing a balance of performance, power efficiency, and peripheral integration. It's commonly used in automotive, industrial, and consumer electronics applications.

Applications

  • Automotive Systems: Used for engine control, body control, and dashboard systems in vehicles.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control systems, and industrial sensors.
  • Consumer Electronics: Integrated into home appliances, audio/video equipment, and other consumer products.
  • Motor Control: Used in controlling motors for robotics, appliances, and industrial machinery.
  • Embedded Control: Suitable for general-purpose embedded control applications requiring moderate processing power.

Features

  • V850 CPU Core: Features a high-performance V850 CPU core for efficient processing.
  • Flash Memory: Includes on-chip flash memory for program storage and data logging.
  • RAM Memory: Offers on-chip RAM for data storage and temporary calculations.
  • Peripheral Interfaces: Integrates a variety of peripheral interfaces, including UART, SPI, I2C, and CAN.
  • Timers and Counters: Includes multiple timers and counters for timing and control functions.

Benefits

  • High Performance: V850 CPU core provides efficient processing power for demanding applications.
  • Integrated Memory: On-chip flash and RAM memory reduce the need for external memory components.
  • Flexible Interfaces: Wide range of peripheral interfaces simplifies system integration.
  • Reduced System Cost: Integration of multiple functions reduces overall system cost.
  • Real-Time Control: Timers and counters enable precise timing and control in real-time applications.

Additional Details

The UPD70F3359GJ(A) microcontroller is supported by Renesas' development tools and software, providing a comprehensive environment for creating and debugging embedded applications. The device is available in a variety of package options. Detailed specifications, including CPU clock speed, memory capacity, peripheral features, and operating voltage range, are available in the product datasheet. Renesas Electronics is a leading supplier of microcontrollers and embedded solutions, known for its high-quality products and reliable performance.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess