EN
  • EN
  • DE

UPD70F3214GC-8EU-A

Part No UPD70F3214GC-8EU-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description MCU 32-bit RISC 128KB Flash 5V Automotive 80-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393700-UPD70F3214GC-8EU-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UPD70F3214
Introduction Date June 13, 2003
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian UPD70F3214GC-8EU-A CAD Model

Description

The UPD70F3214GC-8EU-A is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). This MCU is part of the 78K0R/Kx3-L series and is designed for embedded applications requiring low power consumption and a wide range of integrated peripherals. It provides a balance of processing power, memory, and I/O capabilities, making it suitable for various control and automation tasks.

Applications:

  • Consumer Electronics: Remote controls, home appliances, and audio-visual equipment.
  • Industrial Control: Factory automation, motor control, and sensor-based systems.
  • Automotive: Body control modules, instrument clusters, and infotainment systems.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.

Features:

  • Low Power Consumption: Optimized for battery-powered applications and energy-efficient systems.
  • Integrated Peripherals: Includes timers, UART, SPI, I2C, ADC, and other communication and control interfaces.
  • Memory Options: Offers various flash memory and RAM configurations to suit different application needs.
  • Clocking System: Flexible clocking options for power saving and performance optimization.
  • Interrupt Controller: Manages interrupts from various peripherals for real-time response.
  • Operating Voltage: Designed to operate at a wide voltage range.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Improved Performance: Efficient instruction set and high-speed processing enable fast and responsive control.
  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Enhanced Reliability: Robust design and comprehensive testing ensure reliable operation in demanding environments.
  • Simplified Development: Comprehensive development tools and support resources facilitate easy integration and programming.

Additional Details:

The UPD70F3214GC-8EU-A features a 16-bit CISC core, offering a good balance of code density and performance. Its on-chip flash memory allows for easy program updates and storage. The device also incorporates power-saving modes to minimize power consumption during idle periods. The operating temperature range typically spans from -40°C to +85°C, making it suitable for industrial and automotive applications. The package type is often a QFP (Quad Flat Package) or similar surface-mount package for easy integration into PCB designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess