EN
  • EN
  • DE

UPD70F3107AGJAUEN

Part No UPD70F3107AGJAUEN
Manufacturer NEC
Catalog OEM Parts (T - Z)
Description 32-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054943-UPD70F3107AGJAUEN
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3107AGJAUEN CAD Model

Description

The UPD70F3107AGJAUEN is a member of the 78K0R/Fx3-L series of microcontrollers manufactured by Renesas Electronics (formerly NEC). This microcontroller is designed for low-power applications and incorporates a variety of on-chip peripherals, making it suitable for diverse embedded systems. Its architecture allows for efficient execution of instructions, contributing to its overall performance and energy efficiency.

Applications

  • Consumer Electronics: Remote controls, small appliances, and other battery-powered devices.
  • Industrial Control: Sensors, meters, and control systems where low power consumption and reliable operation are crucial.
  • Automotive: Body control modules, sensor interfaces, and other automotive applications requiring compact size and low power.
  • Medical Devices: Portable medical equipment and monitoring devices where energy efficiency and data processing capabilities are essential.

Features

  • 78K0R CPU Core: High-performance, low-power 8-bit core with enhanced instruction set.
  • Flash Memory: On-chip flash memory for program storage, allowing for in-system programming and easy updates.
  • RAM: Integrated static RAM (SRAM) for data storage and processing.
  • Timers: Multiple timers/counters for various timing and counting applications, including PWM generation.
  • Serial Communication Interfaces: UART, CSI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter (ADC) for converting analog signals to digital data.
  • Watchdog Timer: Integrated watchdog timer for detecting and recovering from software errors.
  • Low-Voltage Detection: Detects low-voltage conditions and can initiate a reset or interrupt.
  • Power Management: Multiple power-saving modes to minimize power consumption in various operating states.

Benefits

  • Low Power Consumption: Enables extended battery life in portable and battery-powered applications.
  • High Performance: Delivers efficient instruction execution for improved system performance.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Communication Interfaces: Facilitates communication with a wide range of external devices.
  • Robust Design: Enhanced reliability and stability through features like watchdog timer and low-voltage detection.
  • Easy Development: Supported by a comprehensive development environment and tools.

Technical Specifications

While specific technical specifications can vary based on the exact configuration and revision of the UPD70F3107AGJAUEN, typical parameters include:

  • Operating Voltage: 1.8V to 5.5V (typical range).
  • Operating Temperature: -40°C to +85°C (industrial temperature range).
  • Flash Memory Size: Varies, typically from 16KB to 64KB.
  • RAM Size: Varies, typically from 1KB to 4KB.
  • Number of I/O Pins: Varies depending on the package.
  • Package Type: QFP (Quad Flat Package) or other surface-mount packages.

The UPD70F3107AGJAUEN is a versatile microcontroller suitable for a wide range of embedded applications. Its low-power design, integrated peripherals, and robust architecture make it a popular choice for designers looking to create efficient and reliable systems.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess