EN
  • EN
  • DE

UPD70F3008YGJ-16-8EU

Part No UPD70F3008YGJ-16-8EU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393627-UPD70F3008YGJ-16-8EU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3008YGJ-16-8EU CAD Model

Description

The UPD70F3008YGJ-16-8EU is a microcontroller from NEC (now Renesas Electronics), belonging to the 78K0/Lx3 family. These microcontrollers are valued for their low power consumption and versatility in a variety of embedded applications. This particular model aims to balance processing power, memory, and integrated peripherals, making it suitable for various control and monitoring tasks.

Applications

  • Consumer Electronics: Employed in devices like remote controls, audio players, and small appliances for handling user interfaces and managing device operations.
  • Industrial Automation: Integrated into industrial control systems for applications like motor control, sensor data acquisition, and process monitoring.
  • Automotive Electronics: Utilized in automotive systems, including body control modules, dashboard interfaces, and other non-critical engine management functions.
  • Security Systems: Found in alarm systems, access control systems, and other security devices for managing system logic and data processing.
  • Medical Devices: Implemented in portable medical devices for monitoring and control applications where low power consumption is crucial.

Features

  • CPU Core: Uses the 78K0 CPU core, providing efficient performance with low power consumption.
  • Memory: Features on-chip flash memory for program storage and RAM for data processing. The '16' likely refers to a 16 MHz clock speed. The '-8EU' suffix likely denotes a specific memory or packaging configuration. Refer to the datasheet for specific memory sizes.
  • Timers/Counters: Includes multiple timers and counters for precise timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog sensor signals into digital data.
  • General-Purpose I/O (GPIO) Ports: Provides flexible GPIO ports for interfacing with a variety of external devices and sensors.
  • Low-Power Modes: Supports various low-power modes to minimize power consumption in battery-powered or energy-conscious applications.

Benefits

  • Low Power Consumption: Extends battery life in portable devices and reduces energy consumption in stationary applications.
  • Integrated Peripherals: Reduces the requirement for external components, leading to lower system costs and simplified designs.
  • Versatile Communication: Enables seamless communication with a wide range of external devices and systems using multiple serial interfaces.
  • Cost-Effective: Provides a cost-effective solution for numerous embedded applications.
  • Comprehensive Development Support: Supported by a suite of development tools, including compilers, debuggers, and emulators.

Additional Details

The UPD70F3008YGJ-16-8EU typically operates at a clock frequency of 16 MHz. It is often packaged in a QFP (Quad Flat Package) suitable for surface mount assembly. The supply voltage typically ranges between 3V and 5V. Consult the official datasheet from Renesas Electronics to confirm precise memory sizes, peripheral configurations, electrical characteristics, and pin configurations specific to the UPD70F3008YGJ-16-8EU variant. The 'YGJ' suffix denotes the package type, and '-8EU' likely refers to a specific memory or packaging option; checking the datasheet is critical for accurate design considerations.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess