Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277834-UPD6453GT
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD6453GT CAD Model

Description

The uPD6453GT is a single-chip CMOS color LCD controller LSI manufactured by NEC. It's designed to drive TFT (Thin-Film Transistor) color LCD panels, providing all the necessary control signals and timing to display images and video. It's often used in applications such as handheld devices, portable media players, and other embedded systems with color LCD displays.

Applications:

  • Handheld Devices: Used in portable devices such as PDAs, GPS devices, and handheld gaming consoles.
  • Portable Media Players: Controls the LCD display in portable media players for video and image playback.
  • Digital Cameras: Drives the LCD screen for image preview and menu navigation.
  • Automotive Displays: Used in automotive navigation systems and dashboard displays.
  • Industrial Control Panels: Controls the LCD displays in industrial control panels and HMI (Human-Machine Interface) devices.

Features:

  • Single-Chip LCD Controller: Integrates all the necessary functions for driving TFT color LCD panels.
  • CMOS Technology: Provides low power consumption, making it suitable for battery-powered applications.
  • Supports Various LCD Resolutions: Accommodates different LCD panel resolutions.
  • Integrated Timing Controller: Generates the necessary timing signals for the LCD panel.
  • Built-in Display Memory: Reduces the need for external memory, simplifying the design.
  • Multiple Display Modes: Supports various display modes, such as RGB and YUV.
  • Serial Interface: Allows for easy configuration and control via a serial interface.

Benefits:

  • Simplified System Design: Integrates all the necessary functions into a single chip, reducing component count and board space.
  • Reduced Power Consumption: CMOS technology minimizes power drain, prolonging battery life.
  • Enhanced Display Performance: Provides accurate and stable timing signals for high-quality display.
  • Flexible Display Options: Supports various LCD resolutions and display modes.
  • Easy Integration: Serial interface simplifies configuration and control, making it easy to integrate into different systems.

Additional Details:

The uPD6453GT typically comes in a surface-mount package such as QFP (Quad Flat Package) or similar. It operates by generating the necessary control signals, such as horizontal sync (HSYNC), vertical sync (VSYNC), and data enable (DE), to drive the LCD panel. The integrated timing controller ensures accurate and stable timing, resulting in high-quality display performance. Key specifications include LCD panel resolution support, power supply voltage, operating temperature range, and interface type. The device is designed to provide a complete solution for driving TFT color LCD panels in a wide range of applications. The uPD6453GT offers a reliable and efficient solution for display control, providing accurate and stable timing signals for various LCD panels.

You May Also Be Interested in

Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to €44.2830
ECAD model for TMS320C6722BRFP250
Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to €1.7929
ECAD model for TPS61029DRCRG4
Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to €4.5776
ECAD model for UCC2583DTRG4
Microchip Technology
ULTRA PRECISION 4 X 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Need more? Email Us
ECAD model for SY58040UMI
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to €1.2686
ECAD model for TOP221G
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ €4.2736 €59.8305
34+ €3.5077 €119.2624
52+ €3.3973 €176.6592
72+ €3.2880 €236.7330
93+ €3.1787 €295.6203
124+ €2.8498 €353.3751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,600 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention