EN
  • EN
  • DE

UPD4516161CG5-A80-9JF-E

Part No UPD4516161CG5-A80-9JF-E
Manufacturer NEC
Catalog SD
Description SD 1Mx16-8 PC100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945186-UPD4516161CG5-A80-9JF-E
Series *
Ultra Librarian 3D Model Ultra Librarian UPD4516161CG5-A80-9JF-E CAD Model

Description

The UPD4516161CG5-A80-9JF-E is a 16Mb Synchronous DRAM (SDRAM) from NEC. This component is designed for high-speed memory access in various applications. It is organized as 4 banks x 256K words x 16 bits. The 'E' suffix may indicate a specific revision or environmental compliance feature.

Applications:

  • Embedded systems requiring high-speed memory
  • Graphics processing units (GPUs)
  • Networking equipment (routers, switches)
  • Digital signal processors (DSPs)
  • Industrial control systems

Features:

  • 16Mb SDRAM capacity
  • Organized as 4 banks x 256K x 16
  • Operating frequency up to 125MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Self Refresh Mode (for low power consumption)
  • Programmable Burst Length and Latency

Benefits:

  • Fast data transfer rates due to synchronous operation
  • Low latency for improved system responsiveness
  • Energy efficient with self-refresh capability
  • Easy integration with standard logic levels (LVTTL)
  • Flexibility in memory access through programmable burst length and latency

Additional Details:

The UPD4516161CG5-A80-9JF-E operates on a single 3.3V power supply and is designed with LVTTL compatible inputs and outputs, simplifying integration into various digital systems. Its programmable burst length and latency features allow for fine-tuning of memory performance based on application requirements. The self-refresh mode is crucial for minimizing power consumption in applications where the memory is not constantly being accessed. This SDRAM provides a balance of speed, power efficiency, and flexibility for diverse embedded and computing applications.

It is commonly used in applications where high memory bandwidth and low latency are critical, making it suitable for demanding tasks such as graphics processing, networking, and real-time data acquisition.

You May Also Be Interested in

Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess