EN
  • EN
  • DE

UPD444016G5-8Y-7JF

Part No UPD444016G5-8Y-7JF
Manufacturer NEC
Catalog Electronic Wholesale
Description 4M-BIT CMOS FAST SRAM 256K-WORD BY 16-BIT EXTENDED TEMPERATURE OPERATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277801-UPD444016G5-8Y-7JF
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD444016G5-8Y-7JF CAD Model

Description

The UPD444016G5-8Y-7JF is a high-speed synchronous graphics random access memory (SGRAM) chip manufactured by NEC. SGRAM is a specialized type of dynamic RAM (DRAM) used primarily in graphics cards and other applications requiring fast data transfer rates and efficient memory management for graphical data.

Applications

  • Graphics Cards: Used as the primary memory for storing textures, framebuffers, and other graphical data in discrete graphics cards.
  • Embedded Graphics Systems: Incorporated into embedded systems that require high-performance graphics processing, such as industrial control panels and automotive displays.
  • Gaming Consoles: Employed in gaming consoles to handle the large amounts of graphical data needed for rendering complex game environments.
  • Video Processing Equipment: Utilized in video editing and processing equipment for storing and manipulating video frames.
  • High-Resolution Displays: Found in high-resolution displays, driving detailed image rendering and smooth video playback.

Features

  • High Bandwidth: Offers high bandwidth capabilities, enabling rapid data transfer between the memory and the graphics processing unit (GPU).
  • Synchronous Operation: Operates synchronously with the system clock, improving timing accuracy and data throughput.
  • Burst Mode: Supports burst mode operation, allowing for efficient sequential data transfers.
  • Low Latency: Designed for low latency, minimizing delays in data access and improving overall system responsiveness.
  • High Density: Provides high memory density, allowing for the storage of large amounts of graphical data.
  • Single Data Rate (SDR): This particular SGRAM likely operates in SDR mode.

Benefits

  • Improved Graphics Performance: High bandwidth and low latency contribute to significantly improved graphics performance, enabling faster frame rates and smoother animations.
  • Enhanced System Responsiveness: Quick data access reduces delays, making the overall system more responsive.
  • Efficient Data Transfer: Burst mode operation streamlines data transfer, maximizing memory utilization.
  • Cost-Effective Solution: SGRAM provides a cost-effective solution for applications requiring high-performance graphics memory.

Technical Specifications

While specific details may vary, typical specifications for a UPD444016G5-8Y-7JF SGRAM chip could include:

  • Memory Size: 16Mbit
  • Organization: Likely organized as 512K x 32
  • Operating Frequency: The "-8Y" likely indicates a speed grade of 125 MHz (8 ns cycle time)
  • Voltage: Typically operates at 3.3V
  • Interface: Synchronous
  • Package: TSOP (Thin Small Outline Package) or similar

The UPD444016G5-8Y-7JF SGRAM chip is a critical component in graphics-intensive applications, offering the speed and capacity needed to handle complex graphical data efficiently.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess